Savin Color Multifunction Printer MP C4502

Description
GENERAL FEATURES · Available in 2 different configurations · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Delivers fast first copy in just 5.9 seconds (FC) or 3.7 seconds (B+W) · Easy-to-replace toner cartridge and easy-to-grip paper tray handles. · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 45 ppm for full-color and black and white · First Copy speed 5.7 seconds full-color 3.6 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" x 18" PRINT FEATURES · Delivers superior color output resolution up to 1200 x 1200 dpi · Output speed 45-ppm full color and black and white · Print from most manufacturers mobile devices by downloading their application for convenient output. · Full finishing capability with optional finishers · Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature. · Separate documents of Print jobs from each other and identify the originator of the print job using Banner Page Print. · Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network. · Inbound faxes can be automatically forwarded to email addresses network folders or the system hard drive. · Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks. SECURITY FEATURES · With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD. · The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP. ENVIRONMENTAL FEATURES · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing. · Minimize wait time. The MFP recovers from sleep mode in as quickly as 15 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy. · A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.
Description
GENERAL FEATURES · Available in 2 different configurations · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Delivers fast first copy in just 5.9 seconds (FC) or 3.7 seconds (B+W) · Easy-to-replace toner cartridge and easy-to-grip paper tray handles. · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 45 ppm for full-color and black and white · First Copy speed 5.7 seconds full-color 3.6 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" x 18" PRINT FEATURES · Delivers superior color output resolution up to 1200 x 1200 dpi · Output speed 45-ppm full color and black and white · Print from most manufacturers mobile devices by downloading their application for convenient output. · Full finishing capability with optional finishers · Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature. · Separate documents of Print jobs from each other and identify the originator of the print job using Banner Page Print. · Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network. · Inbound faxes can be automatically forwarded to email addresses network folders or the system hard drive. · Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks. SECURITY FEATURES · With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD. · The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP. ENVIRONMENTAL FEATURES · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing. · Minimize wait time. The MFP recovers from sleep mode in as quickly as 15 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy. · A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - MP C4502 - Savin
Round Lake, IL, USA
Color Multifunction Printer
MP C4502
Color Multifunction Printer MP C4502
GENERAL FEATURES · Available in 2 different configurations · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Delivers fast first copy in just 5.9 seconds (FC) or 3.7 seconds (B+W) · Easy-to-replace toner cartridge and easy-to-grip paper tray handles. · Easy-to-grip paper tray handles · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Store and retrieve documents on-site with built-in Document Server · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera COPIER FEATURES · Scan once, print many · Output speed of 45 ppm for full-color and black and white · First Copy speed 5.7 seconds full-color 3.6 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" x 18" PRINT FEATURES · Delivers superior color output resolution up to 1200 x 1200 dpi · Output speed 45-ppm full color and black and white · Print from most manufacturers mobile devices by downloading their application for convenient output. · Full finishing capability with optional finishers · Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature. · Separate documents of Print jobs from each other and identify the originator of the print job using Banner Page Print. · Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows. SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network. · Inbound faxes can be automatically forwarded to email addresses network folders or the system hard drive. · Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks. SECURITY FEATURES · With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD. · The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP. ENVIRONMENTAL FEATURES · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing. · Minimize wait time. The MFP recovers from sleep mode in as quickly as 15 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy. · A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.

GENERAL FEATURES
· Available in 2 different configurations
· A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions
· Paper supply up to 4,400 sheets
· Delivers fast first copy in just 5.9 seconds (FC) or 3.7 seconds (B+W)
· Easy-to-replace toner cartridge and easy-to-grip paper tray handles.
· Easy-to-grip paper tray handles
· Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets
· Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files
· Store and retrieve documents on-site with built-in Document Server
· View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor
· Print photos directly from a digital camera
COPIER FEATURES
· Scan once, print many
· Output speed of 45 ppm for full-color and black and white
· First Copy speed 5.7 seconds full-color 3.6 seconds B+W
· Standard duplex with Automatic Reversing Document Feeder
· Max copy size 11" x 17", full bleed on 12" x 18"
· Output onto letterhead, transparencies and special select stocks up to 12" x 18"
PRINT FEATURES
· Delivers superior color output resolution up to 1200 x 1200 dpi
· Output speed 45-ppm full color and black and white
· Print from most manufacturers mobile devices by downloading their application for convenient output.
· Full finishing capability with optional finishers
· Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature.
· Separate documents of Print jobs from each other and identify the originator of the print job using Banner Page Print.
· Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows.
SCANNER FEATURES
· Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card)
· Maximum scan size 11" x 17"
FAX FEATURES
· An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network.
· Inbound faxes can be automatically forwarded to email addresses network folders or the system hard drive.
· Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks.
SECURITY FEATURES
· With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD.
· The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP.
ENVIRONMENTAL FEATURES
· Uses less power without changing workflow or inconveniencing users.
· One of the lowest Typical Electricity Consumption (TEC) values in the industry
· Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing.
· Minimize wait time. The MFP recovers from sleep mode in as quickly as 15 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy.
· A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MP C4502
Product Name Color Multifunction Printer
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Printers - GX e3300N - Savin
Specs
Printer Type Ink Jet
Mounting Options Stand-alone
Features Memory / Storage
View Details