Savin Color Multifunction Printer MP C3002

Description
GENERAL FEATURES · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Easy-to-replace toner cartridge and easy-to-grip paper tray handles. · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Store and retrieve documents on-site with built-in Document Server COPIER FEATURES · Scan once, print many · Output speed of 30 ppm for full-color and black and white · First Copy speed 7.3 seconds full-color, 4.8 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" x 18" PRINT FEATURES · Delivers superior color output resolution up to 1200 x 1200 dpi · Output speed 30-ppm full color and black and white · Print from most manufacturers mobile devices by downloading their application for convenient output. · Full finishing capability with optional finishers · Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature. · Separate documents of print jobs from each other and identify the originator of the print job using Banner Page Print. · Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows. · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network. · Inbound faxes can be automatically forwarded to email addresses, network folders, or the system hard drive. · Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks. SECURITY FEATURES · With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD · The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP. ENVIRONMENTAL FEATURES · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing. · Minimize wait time. The MFP recovers from sleep mode in as quickly as 8 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy. · A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.
Description
GENERAL FEATURES · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Easy-to-replace toner cartridge and easy-to-grip paper tray handles. · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Store and retrieve documents on-site with built-in Document Server COPIER FEATURES · Scan once, print many · Output speed of 30 ppm for full-color and black and white · First Copy speed 7.3 seconds full-color, 4.8 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" x 18" PRINT FEATURES · Delivers superior color output resolution up to 1200 x 1200 dpi · Output speed 30-ppm full color and black and white · Print from most manufacturers mobile devices by downloading their application for convenient output. · Full finishing capability with optional finishers · Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature. · Separate documents of print jobs from each other and identify the originator of the print job using Banner Page Print. · Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows. · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network. · Inbound faxes can be automatically forwarded to email addresses, network folders, or the system hard drive. · Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks. SECURITY FEATURES · With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD · The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP. ENVIRONMENTAL FEATURES · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing. · Minimize wait time. The MFP recovers from sleep mode in as quickly as 8 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy. · A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - MP C3002 - Savin
Round Lake, IL, USA
Color Multifunction Printer
MP C3002
Color Multifunction Printer MP C3002
GENERAL FEATURES · A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions · Paper supply up to 4,400 sheets · Easy-to-replace toner cartridge and easy-to-grip paper tray handles. · Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets · Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files · Store and retrieve documents on-site with built-in Document Server COPIER FEATURES · Scan once, print many · Output speed of 30 ppm for full-color and black and white · First Copy speed 7.3 seconds full-color, 4.8 seconds B+W · Standard duplex with Automatic Reversing Document Feeder · Max copy size 11" x 17", full bleed on 12" x 18" · Output onto letterhead, transparencies and special select stocks up to 12" x 18" PRINT FEATURES · Delivers superior color output resolution up to 1200 x 1200 dpi · Output speed 30-ppm full color and black and white · Print from most manufacturers mobile devices by downloading their application for convenient output. · Full finishing capability with optional finishers · Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature. · Separate documents of print jobs from each other and identify the originator of the print job using Banner Page Print. · Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows. · View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor · Print photos directly from a digital camera SCANNER FEATURES · Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card) · Maximum scan size 11" x 17" FAX FEATURES · An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network. · Inbound faxes can be automatically forwarded to email addresses, network folders, or the system hard drive. · Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks. SECURITY FEATURES · With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD · The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP. ENVIRONMENTAL FEATURES · Uses less power without changing workflow or inconveniencing users. · One of the lowest Typical Electricity Consumption (TEC) values in the industry · Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing. · Minimize wait time. The MFP recovers from sleep mode in as quickly as 8 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy. · A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.

GENERAL FEATURES
· A tiltable, 8.5" Full Color Control Panel features a personizable Home Screen. MFP Browser for Cloud Solutions
· Paper supply up to 4,400 sheets
· Easy-to-replace toner cartridge and easy-to-grip paper tray handles.
· Choose from a variety of professional finishing options including hole-punched, saddle-stitch and folded booklets
· Provides an array of document management capabilities including, but not limited to, archiving, managing, and sending/receiving files
· Store and retrieve documents on-site with built-in Document Server
COPIER FEATURES
· Scan once, print many
· Output speed of 30 ppm for full-color and black and white
· First Copy speed 7.3 seconds full-color, 4.8 seconds B+W
· Standard duplex with Automatic Reversing Document Feeder
· Max copy size 11" x 17", full bleed on 12" x 18"
· Output onto letterhead, transparencies and special select stocks up to 12" x 18"
PRINT FEATURES
· Delivers superior color output resolution up to 1200 x 1200 dpi
· Output speed 30-ppm full color and black and white
· Print from most manufacturers mobile devices by downloading their application for convenient output.
· Full finishing capability with optional finishers
· Print large quantities of documents or long reports during off-peak or overnight hours with the scheduled Print Feature.
· Separate documents of print jobs from each other and identify the originator of the print job using Banner Page Print.
· Optional Fiery™ Controller (available Spring 2012) is ideal for users who require more sophisticated control over color workflows.
· View job queues and check supply levels with Web Image Monitor and SmartDeviceMonitor
· Print photos directly from a digital camera
SCANNER FEATURES
· Scan-to-Email (with LDAP support), Scan-to-Folder, Scan-to-URL, Scan to PDF/A, Scan to Home Folder over LDAP, Reduce/Enlarge Scan, Enhanced Batch Scan and Scan to Media (USB/SD Card)
· Maximum scan size 11" x 17"
FAX FEATURES
· An innovative Fax Connection Option opens fast and streamlined communications with other Savin devices on the same network.
· Inbound faxes can be automatically forwarded to email addresses, network folders, or the system hard drive.
· Connect up to three analog lines and greatly expand your fax capacity and reduce or eliminate network bottlenecks.
SECURITY FEATURES
· With the standard DataOverwrite Security System (DOSS) feature, the MFP will automatically destroy latent images and data stored on the internal HDD
· The standard encryption feature encrypts the address book, authentication information and your stored documents on the MFP.
ENVIRONMENTAL FEATURES
· Uses less power without changing workflow or inconveniencing users.
· One of the lowest Typical Electricity Consumption (TEC) values in the industry
· Reduce paper consumption by printing double-sided documents with high-performance automatic duplexing.
· Minimize wait time. The MFP recovers from sleep mode in as quickly as 8 seconds and only consumes 1W when the MFP is in sleep mode, saving both time and energy.
· A built-in Eco-Friendly Indicator tells users how much they or their workgroups have saved by using two-sided printing capabilities.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MP C3002
Product Name Color Multifunction Printer
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Facsimile Printer - FAX 1190L - Savin
Specs
Features Copy/Scan; Memory / Storage
Media Length 356 mm (14 inch)
Media Width 216 mm (8.5 inch)
View Details