Savin B&W Multifunction Printer MP 4002

Description
GENERAL FEATURES · Print and copy up to 40 pages-per-minute for exceptional throughput to meet your busiest demands. · Add the final touches to your documents with three finishing options, including a 2,000-Sheet Booklet Finisher. · Access functions quickly and easily with the full-color, tiltable operation panel. · Set up an external keyboard via USB to expedite operating tasks for users who are more comfortable with traditional keyboard input. PRINTER FEATURES (OPTIONAL) · Print from most manufacturers' smartphones by downloading their application for convenient output when and where it's needed most. · Take advantage of 1 GB RAM and a 128 GB optional Hard Disk Drive (HDD) to store and manage more documents. · Generate output at the device using a USB memory or SD card for incredible convenience and flexibility. Users can insert the card into a slot on the operation panel to begin printing in seconds-no computer is necessary. · Ensure efficient production of reports, presentations and training materials with standard support for PCL or optional Adobe® PostScript® 3™. · Use Auto Job Promotion to minimize downtime and maximize efficiency. This feature moves print jobs higher in the queue to skip "error" print jobs. · Customize your personal Home Screen and display only the icons you use most frequently for fast, one-step operation. (HDD Required) · Assign functions and preferences with five, one-touch function keys for more effective workflow. SCANNER FEATURES (OPTIONAL) · Scan full-color or black-and-white originals and share them instantly with Scan-to-Email/Folder /HDD. · Preview files on the control panel before printing from USB/SD Card for quality assurance prior to distribution. · Access LDAP-registered directories and information, including Home Directory, quickly with one-touch operation at the device for fast, convenient scanning and easier, cost-effective administration. · Compress file sizes of full-color scans with the High Compression PDF function and produce quality results with faster distribution. FAX FEATURES (OPTIONAL) · Take advantage of up to three analog lines with the Super G3 modem to improve total fax capacity and minimize bottlenecks. · Distribute documents directly to e-mail addresses and eliminate longdistance costs with Internet Fax capabilities. Forward inbound faxes to e-mail addresses, network folders or the system's optional HDD for easy, fast and free paperless faxing. SECURITY FEATURES · Overwrite all stored data on the optional hard disk drive and encrypt the address book, authentication information and stored documents using optional HDD overwrite/encryption . · Secure and destroy latent images and data from the system's internal optional HDD with the standard DataOverwriteSecurit y System (DOSS). · Prevent unauthorized access to certain functions with password-protected and user-specific authentication. · Store print jobs at the device until an authorized user swipes an ID card or enters ID information at the control panel to release the job. · Stop unauthorized duplication of sensitive documents with Unauthorized Copy Control-a critical feature for workgroups that regularly handle sensitive data.
Description
GENERAL FEATURES · Print and copy up to 40 pages-per-minute for exceptional throughput to meet your busiest demands. · Add the final touches to your documents with three finishing options, including a 2,000-Sheet Booklet Finisher. · Access functions quickly and easily with the full-color, tiltable operation panel. · Set up an external keyboard via USB to expedite operating tasks for users who are more comfortable with traditional keyboard input. PRINTER FEATURES (OPTIONAL) · Print from most manufacturers' smartphones by downloading their application for convenient output when and where it's needed most. · Take advantage of 1 GB RAM and a 128 GB optional Hard Disk Drive (HDD) to store and manage more documents. · Generate output at the device using a USB memory or SD card for incredible convenience and flexibility. Users can insert the card into a slot on the operation panel to begin printing in seconds-no computer is necessary. · Ensure efficient production of reports, presentations and training materials with standard support for PCL or optional Adobe® PostScript® 3™. · Use Auto Job Promotion to minimize downtime and maximize efficiency. This feature moves print jobs higher in the queue to skip "error" print jobs. · Customize your personal Home Screen and display only the icons you use most frequently for fast, one-step operation. (HDD Required) · Assign functions and preferences with five, one-touch function keys for more effective workflow. SCANNER FEATURES (OPTIONAL) · Scan full-color or black-and-white originals and share them instantly with Scan-to-Email/Folder /HDD. · Preview files on the control panel before printing from USB/SD Card for quality assurance prior to distribution. · Access LDAP-registered directories and information, including Home Directory, quickly with one-touch operation at the device for fast, convenient scanning and easier, cost-effective administration. · Compress file sizes of full-color scans with the High Compression PDF function and produce quality results with faster distribution. FAX FEATURES (OPTIONAL) · Take advantage of up to three analog lines with the Super G3 modem to improve total fax capacity and minimize bottlenecks. · Distribute documents directly to e-mail addresses and eliminate longdistance costs with Internet Fax capabilities. Forward inbound faxes to e-mail addresses, network folders or the system's optional HDD for easy, fast and free paperless faxing. SECURITY FEATURES · Overwrite all stored data on the optional hard disk drive and encrypt the address book, authentication information and stored documents using optional HDD overwrite/encryption . · Secure and destroy latent images and data from the system's internal optional HDD with the standard DataOverwriteSecurit y System (DOSS). · Prevent unauthorized access to certain functions with password-protected and user-specific authentication. · Store print jobs at the device until an authorized user swipes an ID card or enters ID information at the control panel to release the job. · Stop unauthorized duplication of sensitive documents with Unauthorized Copy Control-a critical feature for workgroups that regularly handle sensitive data.

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - MP 4002 - Savin
Round Lake, IL, USA
B&W Multifunction Printer
MP 4002
B&W Multifunction Printer MP 4002
GENERAL FEATURES · Print and copy up to 40 pages-per-minute for exceptional throughput to meet your busiest demands. · Add the final touches to your documents with three finishing options, including a 2,000-Sheet Booklet Finisher. · Access functions quickly and easily with the full-color, tiltable operation panel. · Set up an external keyboard via USB to expedite operating tasks for users who are more comfortable with traditional keyboard input. PRINTER FEATURES (OPTIONAL) · Print from most manufacturers' smartphones by downloading their application for convenient output when and where it's needed most. · Take advantage of 1 GB RAM and a 128 GB optional Hard Disk Drive (HDD) to store and manage more documents. · Generate output at the device using a USB memory or SD card for incredible convenience and flexibility. Users can insert the card into a slot on the operation panel to begin printing in seconds-no computer is necessary. · Ensure efficient production of reports, presentations and training materials with standard support for PCL or optional Adobe® PostScript® 3™. · Use Auto Job Promotion to minimize downtime and maximize efficiency. This feature moves print jobs higher in the queue to skip "error" print jobs. · Customize your personal Home Screen and display only the icons you use most frequently for fast, one-step operation. (HDD Required) · Assign functions and preferences with five, one-touch function keys for more effective workflow. SCANNER FEATURES (OPTIONAL) · Scan full-color or black-and-white originals and share them instantly with Scan-to-Email/Folder /HDD. · Preview files on the control panel before printing from USB/SD Card for quality assurance prior to distribution. · Access LDAP-registered directories and information, including Home Directory, quickly with one-touch operation at the device for fast, convenient scanning and easier, cost-effective administration. · Compress file sizes of full-color scans with the High Compression PDF function and produce quality results with faster distribution. FAX FEATURES (OPTIONAL) · Take advantage of up to three analog lines with the Super G3 modem to improve total fax capacity and minimize bottlenecks. · Distribute documents directly to e-mail addresses and eliminate longdistance costs with Internet Fax capabilities. Forward inbound faxes to e-mail addresses, network folders or the system's optional HDD for easy, fast and free paperless faxing. SECURITY FEATURES · Overwrite all stored data on the optional hard disk drive and encrypt the address book, authentication information and stored documents using optional HDD overwrite/encryption . · Secure and destroy latent images and data from the system's internal optional HDD with the standard DataOverwriteSecurit y System (DOSS). · Prevent unauthorized access to certain functions with password-protected and user-specific authentication. · Store print jobs at the device until an authorized user swipes an ID card or enters ID information at the control panel to release the job. · Stop unauthorized duplication of sensitive documents with Unauthorized Copy Control-a critical feature for workgroups that regularly handle sensitive data.

GENERAL FEATURES
· Print and copy up to 40 pages-per-minute for exceptional throughput to meet your busiest demands.
· Add the final touches to your documents with three finishing options, including a 2,000-Sheet Booklet Finisher.
· Access functions quickly and easily with the full-color, tiltable operation panel.
· Set up an external keyboard via USB to expedite operating tasks for users who are more comfortable with traditional keyboard input.
PRINTER FEATURES (OPTIONAL)
· Print from most manufacturers' smartphones by downloading their application for convenient output when and where it's needed most.
· Take advantage of 1 GB RAM and a 128 GB optional Hard Disk Drive (HDD) to store and manage more documents.
· Generate output at the device using a USB memory or SD card for incredible convenience and flexibility. Users can insert the card into a slot on the operation panel to begin printing in seconds-no computer is necessary.
· Ensure efficient production of reports, presentations and training materials with standard support for PCL or optional Adobe® PostScript® 3™.
· Use Auto Job Promotion to minimize downtime and maximize efficiency. This feature moves print jobs higher in the queue to skip "error" print jobs.
· Customize your personal Home Screen and display only the icons you use most frequently for fast, one-step operation. (HDD Required)
· Assign functions and preferences with five, one-touch function keys for more effective workflow.
SCANNER FEATURES (OPTIONAL)
· Scan full-color or black-and-white originals and share them instantly with Scan-to-Email/Folder/HDD.
· Preview files on the control panel before printing from USB/SD Card for quality assurance prior to distribution.
· Access LDAP-registered directories and information, including Home Directory, quickly with one-touch operation at the device for fast, convenient scanning and easier, cost-effective administration.
· Compress file sizes of full-color scans with the High Compression PDF function and produce quality results with faster distribution.
FAX FEATURES (OPTIONAL)
· Take advantage of up to three analog lines with the Super G3 modem to improve total fax capacity and minimize bottlenecks.
· Distribute documents directly to e-mail addresses and eliminate longdistance costs with Internet Fax capabilities. Forward inbound faxes to e-mail addresses, network folders or the system's optional HDD for easy, fast and free paperless faxing.
SECURITY FEATURES
· Overwrite all stored data on the optional hard disk drive and encrypt the address book, authentication information and stored documents using optional HDD overwrite/encryption.
· Secure and destroy latent images and data from the system's internal optional HDD with the standard DataOverwriteSecurity System (DOSS).
· Prevent unauthorized access to certain functions with password-protected and user-specific authentication.
· Store print jobs at the device until an authorized user swipes an ID card or enters ID information at the control panel to release the job.
· Stop unauthorized duplication of sensitive documents with Unauthorized Copy Control-a critical feature for workgroups that regularly handle sensitive data.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MP 4002
Product Name B&W Multifunction Printer
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Mounting Options Portable / Handheld
Features RoHS
View Details
Printers - SP C242DN - Savin
Specs
Mounting Options Stand-alone
Features Memory / Storage
Resolution 600 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details