Savin Printers SP C242DN

Description
COST-SAVING FEATURES · Produce sharp text and brilliant color images for about the same cost-per-page as black-and-white output with innovative Economy Color Mode technology. It uses less toner to deliver comparable quality and superior savings. · Improve energy efficiency by using only a few watts of energy during print jobs. Typical electricity consumption (TEC) is lower than other printers in its class. · Print two-sided documents with standard automatic duplexing and reduce paper use, energy consumption and overall costs. · Choose from standard or high-yield All-In-One (AIO) print cartridge technology to streamline consumables purchasing and inventory. · Replace top-loading AIO print cartridges in seconds without IT support. Return depleted cartridges for recycling at no cost. PRODUCTIVITY-ENHANCI NG FEATURES · Deliver up to 21 pages-per-minute in color, black-and-white or mixed output for consistent, reliable performance during every print job. · Create high-quality business documents with crisp lines and vivid colors with true 600 x 600 dpi to 2,400 x 600 dpi equivalent resolution without losing any output speed. · Enhance productivity and minimize wait times for prints with first print speeds of less than 14 seconds for full color and black and white, and fast warm-up times of 30 seconds or less. · Expedite print queues and manage multiple jobs with ease via a powerful 400 MHz controller and 256MB RAM. An optional external wireless Ethernet adaptor simplifies shared use in expanding offices. · Support a variety of network environments with PCL and PostScript 3 emulation including both Windows and Macintosh network environments, IPv6 and Bonjour applications and Citrix MetaFrame distributed print environments. · Connect quickly and print images directly from a PictBridge-enabled digital camera using the standard USB 2.0 interface. · Manage printer network settings, fleet utilization and check consumable levels remotely with Web Image Monitor. GENERAL FEATURES · Accommodate thicker paper stocks with up to 42 lb. Bond/83 lb. Index and meet a wider range of print demands, including labels, transparencies and envelopes. · Install the optional 500-sheet Paper Feed Unit beneath the printer and increase paper supply to 751 sheets without increasing the footprint-making it ideal for home offices, cubicles, kiosks and retail counters where space is limited. · Handle special or single-page jobs with ease without having to reconfigure paper sizes in the Bypass Tray. · Manage printer functions, error conditions and maintenance settings with the intuitive, easy-to-use control panel.
Description
COST-SAVING FEATURES · Produce sharp text and brilliant color images for about the same cost-per-page as black-and-white output with innovative Economy Color Mode technology. It uses less toner to deliver comparable quality and superior savings. · Improve energy efficiency by using only a few watts of energy during print jobs. Typical electricity consumption (TEC) is lower than other printers in its class. · Print two-sided documents with standard automatic duplexing and reduce paper use, energy consumption and overall costs. · Choose from standard or high-yield All-In-One (AIO) print cartridge technology to streamline consumables purchasing and inventory. · Replace top-loading AIO print cartridges in seconds without IT support. Return depleted cartridges for recycling at no cost. PRODUCTIVITY-ENHANCI NG FEATURES · Deliver up to 21 pages-per-minute in color, black-and-white or mixed output for consistent, reliable performance during every print job. · Create high-quality business documents with crisp lines and vivid colors with true 600 x 600 dpi to 2,400 x 600 dpi equivalent resolution without losing any output speed. · Enhance productivity and minimize wait times for prints with first print speeds of less than 14 seconds for full color and black and white, and fast warm-up times of 30 seconds or less. · Expedite print queues and manage multiple jobs with ease via a powerful 400 MHz controller and 256MB RAM. An optional external wireless Ethernet adaptor simplifies shared use in expanding offices. · Support a variety of network environments with PCL and PostScript 3 emulation including both Windows and Macintosh network environments, IPv6 and Bonjour applications and Citrix MetaFrame distributed print environments. · Connect quickly and print images directly from a PictBridge-enabled digital camera using the standard USB 2.0 interface. · Manage printer network settings, fleet utilization and check consumable levels remotely with Web Image Monitor. GENERAL FEATURES · Accommodate thicker paper stocks with up to 42 lb. Bond/83 lb. Index and meet a wider range of print demands, including labels, transparencies and envelopes. · Install the optional 500-sheet Paper Feed Unit beneath the printer and increase paper supply to 751 sheets without increasing the footprint-making it ideal for home offices, cubicles, kiosks and retail counters where space is limited. · Handle special or single-page jobs with ease without having to reconfigure paper sizes in the Bypass Tray. · Manage printer functions, error conditions and maintenance settings with the intuitive, easy-to-use control panel.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP C242DN - Savin
Round Lake, IL, USA
Printers
SP C242DN
Printers SP C242DN
COST-SAVING FEATURES · Produce sharp text and brilliant color images for about the same cost-per-page as black-and-white output with innovative Economy Color Mode technology. It uses less toner to deliver comparable quality and superior savings. · Improve energy efficiency by using only a few watts of energy during print jobs. Typical electricity consumption (TEC) is lower than other printers in its class. · Print two-sided documents with standard automatic duplexing and reduce paper use, energy consumption and overall costs. · Choose from standard or high-yield All-In-One (AIO) print cartridge technology to streamline consumables purchasing and inventory. · Replace top-loading AIO print cartridges in seconds without IT support. Return depleted cartridges for recycling at no cost. PRODUCTIVITY-ENHANCI NG FEATURES · Deliver up to 21 pages-per-minute in color, black-and-white or mixed output for consistent, reliable performance during every print job. · Create high-quality business documents with crisp lines and vivid colors with true 600 x 600 dpi to 2,400 x 600 dpi equivalent resolution without losing any output speed. · Enhance productivity and minimize wait times for prints with first print speeds of less than 14 seconds for full color and black and white, and fast warm-up times of 30 seconds or less. · Expedite print queues and manage multiple jobs with ease via a powerful 400 MHz controller and 256MB RAM. An optional external wireless Ethernet adaptor simplifies shared use in expanding offices. · Support a variety of network environments with PCL and PostScript 3 emulation including both Windows and Macintosh network environments, IPv6 and Bonjour applications and Citrix MetaFrame distributed print environments. · Connect quickly and print images directly from a PictBridge-enabled digital camera using the standard USB 2.0 interface. · Manage printer network settings, fleet utilization and check consumable levels remotely with Web Image Monitor. GENERAL FEATURES · Accommodate thicker paper stocks with up to 42 lb. Bond/83 lb. Index and meet a wider range of print demands, including labels, transparencies and envelopes. · Install the optional 500-sheet Paper Feed Unit beneath the printer and increase paper supply to 751 sheets without increasing the footprint-making it ideal for home offices, cubicles, kiosks and retail counters where space is limited. · Handle special or single-page jobs with ease without having to reconfigure paper sizes in the Bypass Tray. · Manage printer functions, error conditions and maintenance settings with the intuitive, easy-to-use control panel.

COST-SAVING FEATURES
· Produce sharp text and brilliant color images for about the same cost-per-page as black-and-white output with innovative Economy Color Mode technology. It uses less toner to deliver comparable quality and superior savings.
· Improve energy efficiency by using only a few watts of energy during print jobs. Typical electricity consumption (TEC) is lower than other printers in its class.
· Print two-sided documents with standard automatic duplexing and reduce paper use, energy consumption and overall costs.
· Choose from standard or high-yield All-In-One (AIO) print cartridge technology to streamline consumables purchasing and inventory.
· Replace top-loading AIO print cartridges in seconds without IT support. Return depleted cartridges for recycling at no cost.
PRODUCTIVITY-ENHANCING FEATURES
· Deliver up to 21 pages-per-minute in color, black-and-white or mixed output for consistent, reliable performance during every print job.
· Create high-quality business documents with crisp lines and vivid colors with true 600 x 600 dpi to 2,400 x 600 dpi equivalent resolution without losing any output speed.
· Enhance productivity and minimize wait times for prints with first print speeds of less than 14 seconds for full color and black and white, and fast warm-up times of 30 seconds or less.
· Expedite print queues and manage multiple jobs with ease via a powerful 400 MHz controller and 256MB RAM. An optional external wireless Ethernet adaptor simplifies shared use in expanding offices.
· Support a variety of network environments with PCL and PostScript 3 emulation including both Windows and Macintosh network environments, IPv6 and Bonjour applications and Citrix MetaFrame distributed print environments.
· Connect quickly and print images directly from a PictBridge-enabled digital camera using the standard USB 2.0 interface.
· Manage printer network settings, fleet utilization and check consumable levels remotely with Web Image Monitor.
GENERAL FEATURES
· Accommodate thicker paper stocks with up to 42 lb. Bond/83 lb. Index and meet a wider range of print demands, including labels, transparencies and envelopes.
· Install the optional 500-sheet Paper Feed Unit beneath the printer and increase paper supply to 751 sheets without increasing the footprint-making it ideal for home offices, cubicles, kiosks and retail counters where space is limited.
· Handle special or single-page jobs with ease without having to reconfigure paper sizes in the Bypass Tray.
· Manage printer functions, error conditions and maintenance settings with the intuitive, easy-to-use control panel.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP C242DN
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Printer Type Direct Thermal; LaserPrinter
Printer Applications Commercial / Office; Bar Codes
Media Handling Single Sheet; Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details