Savin Printers MLP150DN

Description
GENERAL FEATURES · Print black & white documents at 50 pages-per-minute · Image quality up to 600 x 600 dpi · Create spreadsheets, plans, schematics and other large-format documents with support for 11" x 17" printing · Standard Duplexing · Includes a high-powered 533 MHz controller and standard 256 MB RAM · Seamless peer-to-peer and network printing with standard USB 2.0 and Ethernet · Optional Gigabit Ethernet and/or wireless printing support · Two standard 550-Sheet Paper Trays and the standard 100-Sheet Bypass Tray (which also accepts envelopes) for a total paper capacity of 1,200 sheets. · Two extra 550-Sheet Paper Trays or a 2,000-Sheet Large Capacity Tray (LCT). · 1,200-Sheet Large Capacity Tray also available (For a total paper capacity of 4,400 sheets) · 1,000-Sheet Finisher or 3,000-Sheet Finisher available for sorting, stapling and hole-punching. · With the IPDS option, print directly from IPDS databases without a print server or other hardware · HDD encryption option makes data stored on the Ricoh SP 8200DN's Hard Disk Drive impossible to decipher · Web Image Monitor™ utility shows detailed printer information, network settings, machine usage information and supply status through an intuitive Web interface
Description
GENERAL FEATURES · Print black & white documents at 50 pages-per-minute · Image quality up to 600 x 600 dpi · Create spreadsheets, plans, schematics and other large-format documents with support for 11" x 17" printing · Standard Duplexing · Includes a high-powered 533 MHz controller and standard 256 MB RAM · Seamless peer-to-peer and network printing with standard USB 2.0 and Ethernet · Optional Gigabit Ethernet and/or wireless printing support · Two standard 550-Sheet Paper Trays and the standard 100-Sheet Bypass Tray (which also accepts envelopes) for a total paper capacity of 1,200 sheets. · Two extra 550-Sheet Paper Trays or a 2,000-Sheet Large Capacity Tray (LCT). · 1,200-Sheet Large Capacity Tray also available (For a total paper capacity of 4,400 sheets) · 1,000-Sheet Finisher or 3,000-Sheet Finisher available for sorting, stapling and hole-punching. · With the IPDS option, print directly from IPDS databases without a print server or other hardware · HDD encryption option makes data stored on the Ricoh SP 8200DN's Hard Disk Drive impossible to decipher · Web Image Monitor™ utility shows detailed printer information, network settings, machine usage information and supply status through an intuitive Web interface

Suppliers

Company
Product
Description
Supplier Links
Printers - MLP150DN - Savin
Round Lake, IL, USA
Printers
MLP150DN
Printers MLP150DN
GENERAL FEATURES · Print black & white documents at 50 pages-per-minute · Image quality up to 600 x 600 dpi · Create spreadsheets, plans, schematics and other large-format documents with support for 11" x 17" printing · Standard Duplexing · Includes a high-powered 533 MHz controller and standard 256 MB RAM · Seamless peer-to-peer and network printing with standard USB 2.0 and Ethernet · Optional Gigabit Ethernet and/or wireless printing support · Two standard 550-Sheet Paper Trays and the standard 100-Sheet Bypass Tray (which also accepts envelopes) for a total paper capacity of 1,200 sheets. · Two extra 550-Sheet Paper Trays or a 2,000-Sheet Large Capacity Tray (LCT). · 1,200-Sheet Large Capacity Tray also available (For a total paper capacity of 4,400 sheets) · 1,000-Sheet Finisher or 3,000-Sheet Finisher available for sorting, stapling and hole-punching. · With the IPDS option, print directly from IPDS databases without a print server or other hardware · HDD encryption option makes data stored on the Ricoh SP 8200DN's Hard Disk Drive impossible to decipher · Web Image Monitor™ utility shows detailed printer information, network settings, machine usage information and supply status through an intuitive Web interface

GENERAL FEATURES
· Print black & white documents at 50 pages-per-minute
· Image quality up to 600 x 600 dpi
· Create spreadsheets, plans, schematics and other large-format documents with support for 11" x 17" printing
· Standard Duplexing
· Includes a high-powered 533 MHz controller and standard 256 MB RAM
· Seamless peer-to-peer and network printing with standard USB 2.0 and Ethernet
· Optional Gigabit Ethernet and/or wireless printing support
· Two standard 550-Sheet Paper Trays and the standard 100-Sheet Bypass Tray (which also accepts envelopes) for a total paper capacity of 1,200 sheets.
· Two extra 550-Sheet Paper Trays or a 2,000-Sheet Large Capacity Tray (LCT).
· 1,200-Sheet Large Capacity Tray also available (For a total paper capacity of 4,400 sheets)
· 1,000-Sheet Finisher or 3,000-Sheet Finisher available for sorting, stapling and hole-punching.
· With the IPDS option, print directly from IPDS databases without a print server or other hardware
· HDD encryption option makes data stored on the Ricoh SP 8200DN's Hard Disk Drive impossible to decipher
· Web Image Monitor™ utility shows detailed printer information, network settings, machine usage information and supply status through an intuitive Web interface

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MLP150DN
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
B&W Multifunction Printer - 9040B - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 2400 dpi
Digital Interface 10BaseT/100BaseTX, USB 2.0
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details