Savin B&W Multifunction Printer 9040B

Description
GENERAL FEATURES · 100-sheet Automatic Reversing Document Feeder efficiently handles multi-page and double-sided originals up to 11" x 17" · Stackless Duplex Unit creates two-sided copy, print and fax output-cutting paper, filing and postage costs in half · Standard 1,200-sheet paper capacity, and maximum 4,400-sheet paper capacity with optional paper banks · Professional finishing options include 2- or 3-hole punching, multiple finisher options, including optional saddle-stitch booklet making · Compatible with Embedded Software Architecture, a Java (J2ME) compatible software development platform · Full-color VGA touch-screen with Simplified Display and Animated User Guidance · Energy saving features such as Quick Start-up technology and Sleep Mode can save power PRINTER FEATURES (OPTIONAL) · Standard RPCS and PCL5e/6 and Languages Adobe PostScript3 (Optional) · Accept data from Windows®, AS/400, Linux, Macintosh® and Novell® for seamless integration with a variety of network operating systems. · Optional interfaces include IEEE802.11a/b/g Wireless LAN, IEEE1284 Gigabit Ethernet and Bluetooth · Easy to use Ricoh RPCS icon-based print driver interface allows you to save special settings for quick, one-click processing · PDF Direct Print lets you send PDF files directly to a printer without opening the application, reducing network traffic · View settings and manage documents from any connected PC via standard web browser · Print files can be temporarily held using Hold Print and released and collected when you're ready · High performance 600 x 600 dpi network printing at 40 ppm · Manage jobs and reorder priorities easily with the Job List Function · The 533 MHz RM7035C processor and (std/max) 256/512 MB memory accelerate print performance, producing general-office documents with ease COPIER FEATURES · Crisp 600 dpi resolution copies in 256 levels of grayscale · Comes standard with 256 MB RAM · 40 GB Hard Disk Drive (optional) · Scan Once, Print Many with fast, clear output at 40 ppm · Warm up time 13 seconds with first copy speed of 4.1 second SCANNER FEATURES (OPTIONAL) · Scan-to-Email-Easily search and send electronic documents for timely and accurate delivery · Scan-to-Folder-Ideal way to archive and share large files with multiple clients · Network scanning BW = 61 ipm at 200 dpi · Supports wide array of industry standard files such as PDF, TIFF and JPEG; Single Page and Multi-Page TIFF, PDF, Single-Page JPEG · Embedded Scan-to-Email, Scan-to-Folder, Scan-to-HDD · TWAIN scanning provides alternative scanning options for networked users · Versatile Black & White scanning · Scans max paper size 11" x 17" at 600 dpi with 256 grayscales · Thumbnail Preview allows users to verify that they have the right file and the correct orientation SCANNER FEATURES · The Locked Print feature gives you the added security of releasing files when you decide to release them and then deletes the files from the document server after printing. SECURITY FEATURES · Prevent unauthorized access to system functions with Windows/LDAP/Kerbero s Authentication, which requires a valid user name and password · Ensure unauthorized documents are never duplicated with the optional Copy Data Security unit, which grays-out text when copied · Protect address book data with Encrypted Address Book, which protects data even if the built-in hard drive is removed, disposed of, or stolen · Secure Internet Protocol (IP) communication by authenticating and/or encrypting each IP packet in a data stream with IPsec Communication and transmit PDFs securely with Encrypted PDF Transmission · Encrypt Hard Disk Drive and non-volatile RAM data immediately upon storage with the HDD Data Encryption FACSIMILE FEATURES (OPTIONAL) · Send hard copies at a quick 2 seconds per page with standard JBIG on up to three analog lines via the Super G3 Modem. · Save time and paper with LAN Fax and send faxes right from your desktop. · Capitalize on the cost-saving benefits of IP faxing (T.38) for fast, high quality communication: send and receive faxes directly over your LAN or WAN, bypassing your PSTN (Public Switched Telephone Network). · Save time with up to three Super G3 fax lines and eliminate long-distance phone charges with Internet fax capabilities. · Deliver inbound faxes quickly by automatically forwarding them to e-mail addresses or network folders. Recipients receive an automatic e-mail notification of fax deliveries. OPTIONAL FEATURES · One-Bin Tray with 125 page capacity offers a cost-effective option to separate copy output from prints or faxes · 1,000 Sheet Finisher holds up to 1,000 sheets of 8.5" x 11" or smaller; 500 sheets of 8.5" x 14" or larger 20 lb. Bond paper and automatically staples in 3 different positions · 2,000 Sheet Booklet/Saddle Stitch Finisher automatically staples and punches (optional) your work to produce professional-quality booklets with a variety of staple and hole positions (2- or 3-holes) · Add the 2 x 550 sheet paper bank and have up to five different sizes and orientations of paper that can be loaded at all times for maximum versatility · 2,000-Sheet (letter-sized) Large capacity tray is also available, allowing for a combined maximum of up to 4,400 sheets of paper loaded for high-production environments
Description
GENERAL FEATURES · 100-sheet Automatic Reversing Document Feeder efficiently handles multi-page and double-sided originals up to 11" x 17" · Stackless Duplex Unit creates two-sided copy, print and fax output-cutting paper, filing and postage costs in half · Standard 1,200-sheet paper capacity, and maximum 4,400-sheet paper capacity with optional paper banks · Professional finishing options include 2- or 3-hole punching, multiple finisher options, including optional saddle-stitch booklet making · Compatible with Embedded Software Architecture, a Java (J2ME) compatible software development platform · Full-color VGA touch-screen with Simplified Display and Animated User Guidance · Energy saving features such as Quick Start-up technology and Sleep Mode can save power PRINTER FEATURES (OPTIONAL) · Standard RPCS and PCL5e/6 and Languages Adobe PostScript3 (Optional) · Accept data from Windows®, AS/400, Linux, Macintosh® and Novell® for seamless integration with a variety of network operating systems. · Optional interfaces include IEEE802.11a/b/g Wireless LAN, IEEE1284 Gigabit Ethernet and Bluetooth · Easy to use Ricoh RPCS icon-based print driver interface allows you to save special settings for quick, one-click processing · PDF Direct Print lets you send PDF files directly to a printer without opening the application, reducing network traffic · View settings and manage documents from any connected PC via standard web browser · Print files can be temporarily held using Hold Print and released and collected when you're ready · High performance 600 x 600 dpi network printing at 40 ppm · Manage jobs and reorder priorities easily with the Job List Function · The 533 MHz RM7035C processor and (std/max) 256/512 MB memory accelerate print performance, producing general-office documents with ease COPIER FEATURES · Crisp 600 dpi resolution copies in 256 levels of grayscale · Comes standard with 256 MB RAM · 40 GB Hard Disk Drive (optional) · Scan Once, Print Many with fast, clear output at 40 ppm · Warm up time 13 seconds with first copy speed of 4.1 second SCANNER FEATURES (OPTIONAL) · Scan-to-Email-Easily search and send electronic documents for timely and accurate delivery · Scan-to-Folder-Ideal way to archive and share large files with multiple clients · Network scanning BW = 61 ipm at 200 dpi · Supports wide array of industry standard files such as PDF, TIFF and JPEG; Single Page and Multi-Page TIFF, PDF, Single-Page JPEG · Embedded Scan-to-Email, Scan-to-Folder, Scan-to-HDD · TWAIN scanning provides alternative scanning options for networked users · Versatile Black & White scanning · Scans max paper size 11" x 17" at 600 dpi with 256 grayscales · Thumbnail Preview allows users to verify that they have the right file and the correct orientation SCANNER FEATURES · The Locked Print feature gives you the added security of releasing files when you decide to release them and then deletes the files from the document server after printing. SECURITY FEATURES · Prevent unauthorized access to system functions with Windows/LDAP/Kerbero s Authentication, which requires a valid user name and password · Ensure unauthorized documents are never duplicated with the optional Copy Data Security unit, which grays-out text when copied · Protect address book data with Encrypted Address Book, which protects data even if the built-in hard drive is removed, disposed of, or stolen · Secure Internet Protocol (IP) communication by authenticating and/or encrypting each IP packet in a data stream with IPsec Communication and transmit PDFs securely with Encrypted PDF Transmission · Encrypt Hard Disk Drive and non-volatile RAM data immediately upon storage with the HDD Data Encryption FACSIMILE FEATURES (OPTIONAL) · Send hard copies at a quick 2 seconds per page with standard JBIG on up to three analog lines via the Super G3 Modem. · Save time and paper with LAN Fax and send faxes right from your desktop. · Capitalize on the cost-saving benefits of IP faxing (T.38) for fast, high quality communication: send and receive faxes directly over your LAN or WAN, bypassing your PSTN (Public Switched Telephone Network). · Save time with up to three Super G3 fax lines and eliminate long-distance phone charges with Internet fax capabilities. · Deliver inbound faxes quickly by automatically forwarding them to e-mail addresses or network folders. Recipients receive an automatic e-mail notification of fax deliveries. OPTIONAL FEATURES · One-Bin Tray with 125 page capacity offers a cost-effective option to separate copy output from prints or faxes · 1,000 Sheet Finisher holds up to 1,000 sheets of 8.5" x 11" or smaller; 500 sheets of 8.5" x 14" or larger 20 lb. Bond paper and automatically staples in 3 different positions · 2,000 Sheet Booklet/Saddle Stitch Finisher automatically staples and punches (optional) your work to produce professional-quality booklets with a variety of staple and hole positions (2- or 3-holes) · Add the 2 x 550 sheet paper bank and have up to five different sizes and orientations of paper that can be loaded at all times for maximum versatility · 2,000-Sheet (letter-sized) Large capacity tray is also available, allowing for a combined maximum of up to 4,400 sheets of paper loaded for high-production environments

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - 9040B - Savin
Round Lake, IL, USA
B&W Multifunction Printer
9040B
B&W Multifunction Printer 9040B
GENERAL FEATURES · 100-sheet Automatic Reversing Document Feeder efficiently handles multi-page and double-sided originals up to 11" x 17" · Stackless Duplex Unit creates two-sided copy, print and fax output-cutting paper, filing and postage costs in half · Standard 1,200-sheet paper capacity, and maximum 4,400-sheet paper capacity with optional paper banks · Professional finishing options include 2- or 3-hole punching, multiple finisher options, including optional saddle-stitch booklet making · Compatible with Embedded Software Architecture, a Java (J2ME) compatible software development platform · Full-color VGA touch-screen with Simplified Display and Animated User Guidance · Energy saving features such as Quick Start-up technology and Sleep Mode can save power PRINTER FEATURES (OPTIONAL) · Standard RPCS and PCL5e/6 and Languages Adobe PostScript3 (Optional) · Accept data from Windows®, AS/400, Linux, Macintosh® and Novell® for seamless integration with a variety of network operating systems. · Optional interfaces include IEEE802.11a/b/g Wireless LAN, IEEE1284 Gigabit Ethernet and Bluetooth · Easy to use Ricoh RPCS icon-based print driver interface allows you to save special settings for quick, one-click processing · PDF Direct Print lets you send PDF files directly to a printer without opening the application, reducing network traffic · View settings and manage documents from any connected PC via standard web browser · Print files can be temporarily held using Hold Print and released and collected when you're ready · High performance 600 x 600 dpi network printing at 40 ppm · Manage jobs and reorder priorities easily with the Job List Function · The 533 MHz RM7035C processor and (std/max) 256/512 MB memory accelerate print performance, producing general-office documents with ease COPIER FEATURES · Crisp 600 dpi resolution copies in 256 levels of grayscale · Comes standard with 256 MB RAM · 40 GB Hard Disk Drive (optional) · Scan Once, Print Many with fast, clear output at 40 ppm · Warm up time 13 seconds with first copy speed of 4.1 second SCANNER FEATURES (OPTIONAL) · Scan-to-Email-Easily search and send electronic documents for timely and accurate delivery · Scan-to-Folder-Ideal way to archive and share large files with multiple clients · Network scanning BW = 61 ipm at 200 dpi · Supports wide array of industry standard files such as PDF, TIFF and JPEG; Single Page and Multi-Page TIFF, PDF, Single-Page JPEG · Embedded Scan-to-Email, Scan-to-Folder, Scan-to-HDD · TWAIN scanning provides alternative scanning options for networked users · Versatile Black & White scanning · Scans max paper size 11" x 17" at 600 dpi with 256 grayscales · Thumbnail Preview allows users to verify that they have the right file and the correct orientation SCANNER FEATURES · The Locked Print feature gives you the added security of releasing files when you decide to release them and then deletes the files from the document server after printing. SECURITY FEATURES · Prevent unauthorized access to system functions with Windows/LDAP/Kerbero s Authentication, which requires a valid user name and password · Ensure unauthorized documents are never duplicated with the optional Copy Data Security unit, which grays-out text when copied · Protect address book data with Encrypted Address Book, which protects data even if the built-in hard drive is removed, disposed of, or stolen · Secure Internet Protocol (IP) communication by authenticating and/or encrypting each IP packet in a data stream with IPsec Communication and transmit PDFs securely with Encrypted PDF Transmission · Encrypt Hard Disk Drive and non-volatile RAM data immediately upon storage with the HDD Data Encryption FACSIMILE FEATURES (OPTIONAL) · Send hard copies at a quick 2 seconds per page with standard JBIG on up to three analog lines via the Super G3 Modem. · Save time and paper with LAN Fax and send faxes right from your desktop. · Capitalize on the cost-saving benefits of IP faxing (T.38) for fast, high quality communication: send and receive faxes directly over your LAN or WAN, bypassing your PSTN (Public Switched Telephone Network). · Save time with up to three Super G3 fax lines and eliminate long-distance phone charges with Internet fax capabilities. · Deliver inbound faxes quickly by automatically forwarding them to e-mail addresses or network folders. Recipients receive an automatic e-mail notification of fax deliveries. OPTIONAL FEATURES · One-Bin Tray with 125 page capacity offers a cost-effective option to separate copy output from prints or faxes · 1,000 Sheet Finisher holds up to 1,000 sheets of 8.5" x 11" or smaller; 500 sheets of 8.5" x 14" or larger 20 lb. Bond paper and automatically staples in 3 different positions · 2,000 Sheet Booklet/Saddle Stitch Finisher automatically staples and punches (optional) your work to produce professional-quality booklets with a variety of staple and hole positions (2- or 3-holes) · Add the 2 x 550 sheet paper bank and have up to five different sizes and orientations of paper that can be loaded at all times for maximum versatility · 2,000-Sheet (letter-sized) Large capacity tray is also available, allowing for a combined maximum of up to 4,400 sheets of paper loaded for high-production environments

GENERAL FEATURES
· 100-sheet Automatic Reversing Document Feeder efficiently handles multi-page and double-sided originals up to 11" x 17"
· Stackless Duplex Unit creates two-sided copy, print and fax output-cutting paper, filing and postage costs in half
· Standard 1,200-sheet paper capacity, and maximum 4,400-sheet paper capacity with optional paper banks
· Professional finishing options include 2- or 3-hole punching, multiple finisher options, including optional saddle-stitch booklet making
· Compatible with Embedded Software Architecture, a Java (J2ME) compatible software development platform
· Full-color VGA touch-screen with Simplified Display and Animated User Guidance
· Energy saving features such as Quick Start-up technology and Sleep Mode can save power
PRINTER FEATURES (OPTIONAL)
· Standard RPCS and PCL5e/6 and Languages Adobe PostScript3 (Optional)
· Accept data from Windows®, AS/400, Linux, Macintosh® and Novell® for seamless integration with a variety of network operating systems.
· Optional interfaces include IEEE802.11a/b/g Wireless LAN, IEEE1284 Gigabit Ethernet and Bluetooth
· Easy to use Ricoh RPCS icon-based print driver interface allows you to save special settings for quick, one-click processing
· PDF Direct Print lets you send PDF files directly to a printer without opening the application, reducing network traffic
· View settings and manage documents from any connected PC via standard web browser
· Print files can be temporarily held using Hold Print and released and collected when you're ready
· High performance 600 x 600 dpi network printing at 40 ppm
· Manage jobs and reorder priorities easily with the Job List Function
· The 533 MHz RM7035C processor and (std/max) 256/512 MB memory accelerate print performance, producing general-office documents with ease
COPIER FEATURES
· Crisp 600 dpi resolution copies in 256 levels of grayscale
· Comes standard with 256 MB RAM
· 40 GB Hard Disk Drive (optional)
· Scan Once, Print Many with fast, clear output at 40 ppm
· Warm up time 13 seconds with first copy speed of 4.1 second
SCANNER FEATURES (OPTIONAL)
· Scan-to-Email-Easily search and send electronic documents for timely and accurate delivery
· Scan-to-Folder-Ideal way to archive and share large files with multiple clients
· Network scanning BW = 61 ipm at 200 dpi
· Supports wide array of industry standard files such as PDF, TIFF and JPEG; Single Page and Multi-Page TIFF, PDF, Single-Page JPEG
· Embedded Scan-to-Email, Scan-to-Folder, Scan-to-HDD
· TWAIN scanning provides alternative scanning options for networked users
· Versatile Black & White scanning
· Scans max paper size 11" x 17" at 600 dpi with 256 grayscales
· Thumbnail Preview allows users to verify that they have the right file and the correct orientation
SCANNER FEATURES
· The Locked Print feature gives you the added security of releasing files when you decide to release them and then deletes the files from the document server after printing.
SECURITY FEATURES
· Prevent unauthorized access to system functions with Windows/LDAP/Kerberos Authentication, which requires a valid user name and password
· Ensure unauthorized documents are never duplicated with the optional Copy Data Security unit, which grays-out text when copied
· Protect address book data with Encrypted Address Book, which protects data even if the built-in hard drive is removed, disposed of, or stolen
· Secure Internet Protocol (IP) communication by authenticating and/or encrypting each IP packet in a data stream with IPsec Communication and transmit PDFs securely with Encrypted PDF Transmission
· Encrypt Hard Disk Drive and non-volatile RAM data immediately upon storage with the HDD Data Encryption
FACSIMILE FEATURES (OPTIONAL)
· Send hard copies at a quick 2 seconds per page with standard JBIG on up to three analog lines via the Super G3 Modem.
· Save time and paper with LAN Fax and send faxes right from your desktop.
· Capitalize on the cost-saving benefits of IP faxing (T.38) for fast, high quality communication: send and receive faxes directly over your LAN or WAN, bypassing your PSTN (Public Switched Telephone Network).
· Save time with up to three Super G3 fax lines and eliminate long-distance phone charges with Internet fax capabilities.
· Deliver inbound faxes quickly by automatically forwarding them to e-mail addresses or network folders. Recipients receive an automatic e-mail notification of fax deliveries.
OPTIONAL FEATURES
· One-Bin Tray with 125 page capacity offers a cost-effective option to separate copy output from prints or faxes
· 1,000 Sheet Finisher holds up to 1,000 sheets of 8.5" x 11" or smaller; 500 sheets of 8.5" x 14" or larger 20 lb. Bond paper and automatically staples in 3 different positions
· 2,000 Sheet Booklet/Saddle Stitch Finisher automatically staples and punches (optional) your work to produce professional-quality booklets with a variety of staple and hole positions (2- or 3-holes)
· Add the 2 x 550 sheet paper bank and have up to five different sizes and orientations of paper that can be loaded at all times for maximum versatility
· 2,000-Sheet (letter-sized) Large capacity tray is also available, allowing for a combined maximum of up to 4,400 sheets of paper loaded for high-production environments

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 9040B
Product Name B&W Multifunction Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Printers - SP 5200DN - Savin
Specs
Features Memory / Storage
Resolution 600 dpi
Digital Interface 10/100Base-TX Ethernet, USB 2.0 Hi Speed (Type B), USB 2.0 Host (Type A)
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details