Savin Digital Duplicators DD 4450

Description
GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Priport DD 4450 incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance image quality with the Priport DD 4450's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output. · Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes. · Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery. · Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators. · Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Priport DD 4450. Printing directly from your networked computer's desktop is as easy as point and click. · Keep more work in-house and reduce expensive outsourcing when you use the Priport DD 4450. · Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system. · Connect directly to a workstation or network via the optional Type 4545A embedded PC controller. · Easily add colorful graphics, headlines and borders with a simple change of print cylinders. · The Priport DD 4450 is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment). · Power consumption is relatively low compared to that of other high speed imaging devices.
Description
GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Priport DD 4450 incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance image quality with the Priport DD 4450's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output. · Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes. · Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery. · Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators. · Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Priport DD 4450. Printing directly from your networked computer's desktop is as easy as point and click. · Keep more work in-house and reduce expensive outsourcing when you use the Priport DD 4450. · Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system. · Connect directly to a workstation or network via the optional Type 4545A embedded PC controller. · Easily add colorful graphics, headlines and borders with a simple change of print cylinders. · The Priport DD 4450 is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment). · Power consumption is relatively low compared to that of other high speed imaging devices.

Suppliers

Company
Product
Description
Supplier Links
Digital Duplicators - DD 4450 - Savin
Round Lake, IL, USA
Digital Duplicators
DD 4450
Digital Duplicators DD 4450
GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Priport DD 4450 incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance image quality with the Priport DD 4450's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output. · Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes. · Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery. · Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators. · Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Priport DD 4450. Printing directly from your networked computer's desktop is as easy as point and click. · Keep more work in-house and reduce expensive outsourcing when you use the Priport DD 4450. · Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system. · Connect directly to a workstation or network via the optional Type 4545A embedded PC controller. · Easily add colorful graphics, headlines and borders with a simple change of print cylinders. · The Priport DD 4450 is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment). · Power consumption is relatively low compared to that of other high speed imaging devices.

GENERAL FEATURES
· Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Priport DD 4450 incorporates advanced ink control technology that distributes High Density Ink with precision and control.
· Further enhance image quality with the Priport DD 4450's Print Pressure Sensors, which automatically adjust for speed, temperature and humidity-key factors affecting print output.
· Fine-tune documents-whether they're text, a combination of text and photos, or handwritten originals-via User-Selectable Imaging Modes.
· Reduce ink consumption while increasing ink yield per cartridge with a sophisticated ink control system that efficiently manages ink delivery.
· Enjoy significantly diminished per-page costs thanks to print masters that yield a generous 4,000 prints-double the capacity of competitive digital duplicators.
· Eliminate the need to produce costly and time-consuming originals on an inkjet printer prior to printing on the high-speed Priport DD 4450. Printing directly from your networked computer's desktop is as easy as point and click.
· Keep more work in-house and reduce expensive outsourcing when you use the Priport DD 4450.
· Enjoy a simplified 4-line LCD Control Panel that mimics a typical copier control panel, which means everyone in your organization will quickly learn how to operate the system.
· Connect directly to a workstation or network via the optional Type 4545A embedded PC controller.
· Easily add colorful graphics, headlines and borders with a simple change of print cylinders.
· The Priport DD 4450 is fully compliant with RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment).
· Power consumption is relatively low compared to that of other high speed imaging devices.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number DD 4450
Product Name Digital Duplicators
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
B&W Multifunction Printer - MP 2852SP - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 600 dpi
Digital Interface 10Base-T/100BaseTX Ethernet
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details