Savin B&W Multifunction Printer 917

Description
GENERAL FEATURES · Available in 3 different configurations · 17 page-per-minute output speed. · Copy, scan and fax large documents such as booklets, brochures and oversized pages on the legal-size platen. · 1,350 sheet paper capacity. · One standard paper tray and two optional paper trays to accomodate letter, legal-size and specialty stock papers. · Print PDF or JPEG attachments automatically by sending an e-mail directly to the system with the Mail-to-Print feature. PRINTER FEATURES · Utilize a wider range of print streams with PCL5e/6, support for XPS and optional genuine Adobe® PostScript® 3™. · Integrates seamlessly in Windows, Macintosh or UNIX environments with standard 10Base-T/100Base-TX Ethernet and USB 2.0 interfaces, as well as optional Gigabit Ethernet, IEEE 802.11a/b/g and IEEE 1284 interfaces. · Minimize wait time and relieve network congestion with PDF Direct Print, which enables you to print PDFs without opening each file in Adobe® Acrobat®. SCANNER FEATURES · Distribute full-color documents via Scan-to-Email or to network folders via Scan-to-Folder. · Make any hard copy document portable in seconds with the Scan-to-Media option, which loads scanned files directly to a USB drive or SD card. · Retrieve fax numbers and e-mail addresses directly from your corporate address book, with LDAP support. · Protect sensitive or confidential scanned documents with security features,including encrypted PDF transmission. FAX FEATURES · Super G3 fax modem transmits each page in just two seconds. · Forward incoming faxes to an e-mail address, so users can receive important documents anywhere - even if they are away from the office. · Reduce document distribution costs dramatically with advanced IP (T.38) faxing, which delivers fax documents almost instantaneously over IP networks, or with Internet (T.37) faxing. · Deliver fax documents to any destination without leaving your desk with LAN faxing, which saves time and money. SECURITY FEATURES · Ensure security with multi-level Authentication which lets you confirm user identity and control access to scanning and other functions. · Prevent confidential documents from unauthorized viewing with Locked Print. It requires a password before it releases any file for output and deletes the file automatically from the MFP's optional hard drive. · Reduce the risk of wiretapping with encrypted PDF transmission. This feature encrypts PDF data prior to transmission via Scan-to-Email and Scan-to-Folder. · Protect critical documents with the optional DataOverwriteSecurit y System (DOSS) feature, which overwrites the hard drive after every job. Or use the HDD Encryption option to safeguard valuable data, even if the hard drive is stolen. SYSTEM MANAGEMENT FEATURES · Allocate print jobs to specific clients, workgroups or projects for chargeback using the Classification Code feature. · View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor. · View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor. · Manage multiple networked Savin systems with Web SmartDeviceMonitor. · Eliminate manual meter data submission with the Savin @Remote Intelligent Management System. · Take advantage of the Software Development Kit (SDK) - a first for this class of the Savin 917 Digital Imaging System - to create or integrate customized applications that automate workflow.
Description
GENERAL FEATURES · Available in 3 different configurations · 17 page-per-minute output speed. · Copy, scan and fax large documents such as booklets, brochures and oversized pages on the legal-size platen. · 1,350 sheet paper capacity. · One standard paper tray and two optional paper trays to accomodate letter, legal-size and specialty stock papers. · Print PDF or JPEG attachments automatically by sending an e-mail directly to the system with the Mail-to-Print feature. PRINTER FEATURES · Utilize a wider range of print streams with PCL5e/6, support for XPS and optional genuine Adobe® PostScript® 3™. · Integrates seamlessly in Windows, Macintosh or UNIX environments with standard 10Base-T/100Base-TX Ethernet and USB 2.0 interfaces, as well as optional Gigabit Ethernet, IEEE 802.11a/b/g and IEEE 1284 interfaces. · Minimize wait time and relieve network congestion with PDF Direct Print, which enables you to print PDFs without opening each file in Adobe® Acrobat®. SCANNER FEATURES · Distribute full-color documents via Scan-to-Email or to network folders via Scan-to-Folder. · Make any hard copy document portable in seconds with the Scan-to-Media option, which loads scanned files directly to a USB drive or SD card. · Retrieve fax numbers and e-mail addresses directly from your corporate address book, with LDAP support. · Protect sensitive or confidential scanned documents with security features,including encrypted PDF transmission. FAX FEATURES · Super G3 fax modem transmits each page in just two seconds. · Forward incoming faxes to an e-mail address, so users can receive important documents anywhere - even if they are away from the office. · Reduce document distribution costs dramatically with advanced IP (T.38) faxing, which delivers fax documents almost instantaneously over IP networks, or with Internet (T.37) faxing. · Deliver fax documents to any destination without leaving your desk with LAN faxing, which saves time and money. SECURITY FEATURES · Ensure security with multi-level Authentication which lets you confirm user identity and control access to scanning and other functions. · Prevent confidential documents from unauthorized viewing with Locked Print. It requires a password before it releases any file for output and deletes the file automatically from the MFP's optional hard drive. · Reduce the risk of wiretapping with encrypted PDF transmission. This feature encrypts PDF data prior to transmission via Scan-to-Email and Scan-to-Folder. · Protect critical documents with the optional DataOverwriteSecurit y System (DOSS) feature, which overwrites the hard drive after every job. Or use the HDD Encryption option to safeguard valuable data, even if the hard drive is stolen. SYSTEM MANAGEMENT FEATURES · Allocate print jobs to specific clients, workgroups or projects for chargeback using the Classification Code feature. · View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor. · View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor. · Manage multiple networked Savin systems with Web SmartDeviceMonitor. · Eliminate manual meter data submission with the Savin @Remote Intelligent Management System. · Take advantage of the Software Development Kit (SDK) - a first for this class of the Savin 917 Digital Imaging System - to create or integrate customized applications that automate workflow.

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - 917 - Savin
Round Lake, IL, USA
B&W Multifunction Printer
917
B&W Multifunction Printer 917
GENERAL FEATURES · Available in 3 different configurations · 17 page-per-minute output speed. · Copy, scan and fax large documents such as booklets, brochures and oversized pages on the legal-size platen. · 1,350 sheet paper capacity. · One standard paper tray and two optional paper trays to accomodate letter, legal-size and specialty stock papers. · Print PDF or JPEG attachments automatically by sending an e-mail directly to the system with the Mail-to-Print feature. PRINTER FEATURES · Utilize a wider range of print streams with PCL5e/6, support for XPS and optional genuine Adobe® PostScript® 3™. · Integrates seamlessly in Windows, Macintosh or UNIX environments with standard 10Base-T/100Base-TX Ethernet and USB 2.0 interfaces, as well as optional Gigabit Ethernet, IEEE 802.11a/b/g and IEEE 1284 interfaces. · Minimize wait time and relieve network congestion with PDF Direct Print, which enables you to print PDFs without opening each file in Adobe® Acrobat®. SCANNER FEATURES · Distribute full-color documents via Scan-to-Email or to network folders via Scan-to-Folder. · Make any hard copy document portable in seconds with the Scan-to-Media option, which loads scanned files directly to a USB drive or SD card. · Retrieve fax numbers and e-mail addresses directly from your corporate address book, with LDAP support. · Protect sensitive or confidential scanned documents with security features,including encrypted PDF transmission. FAX FEATURES · Super G3 fax modem transmits each page in just two seconds. · Forward incoming faxes to an e-mail address, so users can receive important documents anywhere - even if they are away from the office. · Reduce document distribution costs dramatically with advanced IP (T.38) faxing, which delivers fax documents almost instantaneously over IP networks, or with Internet (T.37) faxing. · Deliver fax documents to any destination without leaving your desk with LAN faxing, which saves time and money. SECURITY FEATURES · Ensure security with multi-level Authentication which lets you confirm user identity and control access to scanning and other functions. · Prevent confidential documents from unauthorized viewing with Locked Print. It requires a password before it releases any file for output and deletes the file automatically from the MFP's optional hard drive. · Reduce the risk of wiretapping with encrypted PDF transmission. This feature encrypts PDF data prior to transmission via Scan-to-Email and Scan-to-Folder. · Protect critical documents with the optional DataOverwriteSecurit y System (DOSS) feature, which overwrites the hard drive after every job. Or use the HDD Encryption option to safeguard valuable data, even if the hard drive is stolen. SYSTEM MANAGEMENT FEATURES · Allocate print jobs to specific clients, workgroups or projects for chargeback using the Classification Code feature. · View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor. · View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor. · Manage multiple networked Savin systems with Web SmartDeviceMonitor. · Eliminate manual meter data submission with the Savin @Remote Intelligent Management System. · Take advantage of the Software Development Kit (SDK) - a first for this class of the Savin 917 Digital Imaging System - to create or integrate customized applications that automate workflow.

GENERAL FEATURES
· Available in 3 different configurations
· 17 page-per-minute output speed.
· Copy, scan and fax large documents such as booklets, brochures and oversized pages on the legal-size platen.
· 1,350 sheet paper capacity.
· One standard paper tray and two optional paper trays to accomodate letter, legal-size and specialty stock papers.
· Print PDF or JPEG attachments automatically by sending an e-mail directly to the system with the Mail-to-Print feature.
PRINTER FEATURES
· Utilize a wider range of print streams with PCL5e/6, support for XPS and optional genuine Adobe® PostScript® 3™.
· Integrates seamlessly in Windows, Macintosh or UNIX environments with standard 10Base-T/100Base-TX Ethernet and USB 2.0 interfaces, as well as optional Gigabit Ethernet, IEEE 802.11a/b/g and IEEE 1284 interfaces.
· Minimize wait time and relieve network congestion with PDF Direct Print, which enables you to print PDFs without opening each file in Adobe® Acrobat®.
SCANNER FEATURES
· Distribute full-color documents via Scan-to-Email or to network folders via Scan-to-Folder.
· Make any hard copy document portable in seconds with the Scan-to-Media option, which loads scanned files directly to a USB drive or SD card.
· Retrieve fax numbers and e-mail addresses directly from your corporate address book, with LDAP support.
· Protect sensitive or confidential scanned documents with security features,including encrypted PDF transmission.
FAX FEATURES
· Super G3 fax modem transmits each page in just two seconds.
· Forward incoming faxes to an e-mail address, so users can receive important documents anywhere - even if they are away from the office.
· Reduce document distribution costs dramatically with advanced IP (T.38) faxing, which delivers fax documents almost instantaneously over IP networks, or with Internet (T.37) faxing.
· Deliver fax documents to any destination without leaving your desk with LAN faxing, which saves time and money.
SECURITY FEATURES
· Ensure security with multi-level Authentication which lets you confirm user identity and control access to scanning and other functions.
· Prevent confidential documents from unauthorized viewing with Locked Print. It requires a password before it releases any file for output and deletes the file automatically from the MFP's optional hard drive.
· Reduce the risk of wiretapping with encrypted PDF transmission. This feature encrypts PDF data prior to transmission via Scan-to-Email and Scan-to-Folder.
· Protect critical documents with the optional DataOverwriteSecurity System (DOSS) feature, which overwrites the hard drive after every job. Or use the HDD Encryption option to safeguard valuable data, even if the hard drive is stolen.
SYSTEM MANAGEMENT FEATURES
· Allocate print jobs to specific clients, workgroups or projects for chargeback using the Classification Code feature.
· View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor.
· View and adjust system settings, see print job status, check supply levels and perform other administrative tasks remotely with Web Image Monitor.
· Manage multiple networked Savin systems with Web SmartDeviceMonitor.
· Eliminate manual meter data submission with the Savin @Remote Intelligent Management System.
· Take advantage of the Software Development Kit (SDK) - a first for this class of the Savin 917 Digital Imaging System - to create or integrate customized applications that automate workflow.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 917
Product Name B&W Multifunction Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Color Multifunction Printer - C230 - Savin
Specs
Mounting Options Stand-alone
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 1200 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details