Rugged Information Technology High-Capacity Color Printer RDJ2600

Description
Three network ports 12,000 page-per-month duty cycle > 15,000-hour MTBF Re-settable circuit breaker switch Full BIT and diagnostic capability Customized vibration/shock isolation system USB and/or IEEE-1284 parallel interfaces Custom mounting with or without tray The Model RDJ2600 is a multi-port rugged inkjet printer that is well suited for high-volume operation in military and industrial environments. The RDJ2600 provides up to 15 page-per-minute print speed, photo-quality color, and up to 1200 x 600 dpi resolution. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ2600 printer configuration provides three, Ethernet host data interfaces and the full BIT and diagnostic capability of the HP 2600 inkjet printer.
Description
Three network ports 12,000 page-per-month duty cycle > 15,000-hour MTBF Re-settable circuit breaker switch Full BIT and diagnostic capability Customized vibration/shock isolation system USB and/or IEEE-1284 parallel interfaces Custom mounting with or without tray The Model RDJ2600 is a multi-port rugged inkjet printer that is well suited for high-volume operation in military and industrial environments. The RDJ2600 provides up to 15 page-per-minute print speed, photo-quality color, and up to 1200 x 600 dpi resolution. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ2600 printer configuration provides three, Ethernet host data interfaces and the full BIT and diagnostic capability of the HP 2600 inkjet printer.

Suppliers

Company
Product
Description
Supplier Links
High-Capacity Color Printer - RDJ2600 - Rugged Information Technology
Simi Valley, CA, USA
High-Capacity Color Printer
RDJ2600
High-Capacity Color Printer RDJ2600
Three network ports 12,000 page-per-month duty cycle > 15,000-hour MTBF Re-settable circuit breaker switch Full BIT and diagnostic capability Customized vibration/shock isolation system USB and/or IEEE-1284 parallel interfaces Custom mounting with or without tray The Model RDJ2600 is a multi-port rugged inkjet printer that is well suited for high-volume operation in military and industrial environments. The RDJ2600 provides up to 15 page-per-minute print speed, photo-quality color, and up to 1200 x 600 dpi resolution. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ2600 printer configuration provides three, Ethernet host data interfaces and the full BIT and diagnostic capability of the HP 2600 inkjet printer.
  • Three network ports
  • 12,000 page-per-month duty cycle
  • > 15,000-hour MTBF
  • Re-settable circuit breaker switch
  • Full BIT and diagnostic capability

  • Customized vibration/shock isolation system
  • USB and/or IEEE-1284 parallel interfaces
  • Custom mounting with or without tray

The Model RDJ2600 is a multi-port rugged inkjet printer that is well suited for high-volume operation in military and industrial environments. The RDJ2600 provides up to 15 page-per-minute print speed, photo-quality color, and up to 1200 x 600 dpi resolution. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ2600 printer configuration provides three, Ethernet host data interfaces and the full BIT and diagnostic capability of the HP 2600 inkjet printer.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Ink Jet Printers
Product Number RDJ2600
Product Name High-Capacity Color Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Primera Color Printers - LX900 - MPI Label Systems
Specs
Applications Graphics; Bar Codes; Labels
Mounting Options Stand-alone
Features Color Printing; Programmable; Cutter; Application Software Included
View Details
Lightweight Color Printer - RDJ6122 - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
InkJet Unit - Cryovac Bag Coder - BELL-MARK Corporation
Specs
Applications Labels; Date Stamp
Mounting Options Stand-alone
Features Industrial Metal Housing
View Details
Continuous Inkjet Printers - alphaJET 5 - GEM Gravure Company, Inc.
Specs
Mounting Options Stand-alone
View Details