Savin Digital Duplicators 3585DNP2

Description
GENERAL FEATURES · Complete large jobs quickly with output speeds up to 120 two-sided 8.5" x 11" pages-per-minute (ppm), or 240 images-per-minute (ipm). · Optimize productivity for one-sided documents with output speeds up to 135 ppm. · The Ricoh Priport DX 4640PD serves as a high-volume network printer as well as a digital copier. · Store frequently duplicated documents on the optional hard drive for instant reprints. · Get started on important jobs immediately with a first-print time as low as 12 seconds. · Produce bold solids, halftones and photos-while eliminating print through- with well-defined masters and evenly percolated ink. · Ensure registration from page-to-page, and fine-tune results with an adjustable margin of 0.25 mm. · Drop cost-per-page for large print and copy volumes to just fractions of a cent-then cut that cost even further with duplex output. · Speed through job setup quickly with the large, easy-to-navigate LCD touch-screen panel. · Loading supplies is easy, even for new users. The user never is required to touch the inked up masters. Just push a lever to dispose of the old master in a secure receptacle. · Monitor system status or adjust setting remotely over the network with SmartDeviceMonitor™, or over the Web with Web Image Monitor™ software. · Keep service calls to a minimum with a high duty cycle, up to 600,000 prints per month.
Description
GENERAL FEATURES · Complete large jobs quickly with output speeds up to 120 two-sided 8.5" x 11" pages-per-minute (ppm), or 240 images-per-minute (ipm). · Optimize productivity for one-sided documents with output speeds up to 135 ppm. · The Ricoh Priport DX 4640PD serves as a high-volume network printer as well as a digital copier. · Store frequently duplicated documents on the optional hard drive for instant reprints. · Get started on important jobs immediately with a first-print time as low as 12 seconds. · Produce bold solids, halftones and photos-while eliminating print through- with well-defined masters and evenly percolated ink. · Ensure registration from page-to-page, and fine-tune results with an adjustable margin of 0.25 mm. · Drop cost-per-page for large print and copy volumes to just fractions of a cent-then cut that cost even further with duplex output. · Speed through job setup quickly with the large, easy-to-navigate LCD touch-screen panel. · Loading supplies is easy, even for new users. The user never is required to touch the inked up masters. Just push a lever to dispose of the old master in a secure receptacle. · Monitor system status or adjust setting remotely over the network with SmartDeviceMonitor™, or over the Web with Web Image Monitor™ software. · Keep service calls to a minimum with a high duty cycle, up to 600,000 prints per month.

Suppliers

Company
Product
Description
Supplier Links
Digital Duplicators - 3585DNP2 - Savin
Round Lake, IL, USA
Digital Duplicators
3585DNP2
Digital Duplicators 3585DNP2
GENERAL FEATURES · Complete large jobs quickly with output speeds up to 120 two-sided 8.5" x 11" pages-per-minute (ppm), or 240 images-per-minute (ipm). · Optimize productivity for one-sided documents with output speeds up to 135 ppm. · The Ricoh Priport DX 4640PD serves as a high-volume network printer as well as a digital copier. · Store frequently duplicated documents on the optional hard drive for instant reprints. · Get started on important jobs immediately with a first-print time as low as 12 seconds. · Produce bold solids, halftones and photos-while eliminating print through- with well-defined masters and evenly percolated ink. · Ensure registration from page-to-page, and fine-tune results with an adjustable margin of 0.25 mm. · Drop cost-per-page for large print and copy volumes to just fractions of a cent-then cut that cost even further with duplex output. · Speed through job setup quickly with the large, easy-to-navigate LCD touch-screen panel. · Loading supplies is easy, even for new users. The user never is required to touch the inked up masters. Just push a lever to dispose of the old master in a secure receptacle. · Monitor system status or adjust setting remotely over the network with SmartDeviceMonitor™, or over the Web with Web Image Monitor™ software. · Keep service calls to a minimum with a high duty cycle, up to 600,000 prints per month.

GENERAL FEATURES
· Complete large jobs quickly with output speeds up to 120 two-sided 8.5" x 11" pages-per-minute (ppm), or 240 images-per-minute (ipm).
· Optimize productivity for one-sided documents with output speeds up to 135 ppm.
· The Ricoh Priport DX 4640PD serves as a high-volume network printer as well as a digital copier.
· Store frequently duplicated documents on the optional hard drive for instant reprints.
· Get started on important jobs immediately with a first-print time as low as 12 seconds.
· Produce bold solids, halftones and photos-while eliminating print through- with well-defined masters and evenly percolated ink.
· Ensure registration from page-to-page, and fine-tune results with an adjustable margin of 0.25 mm.
· Drop cost-per-page for large print and copy volumes to just fractions of a cent-then cut that cost even further with duplex output.
· Speed through job setup quickly with the large, easy-to-navigate LCD touch-screen panel.
· Loading supplies is easy, even for new users. The user never is required to touch the inked up masters. Just push a lever to dispose of the old master in a secure receptacle.
· Monitor system status or adjust setting remotely over the network with SmartDeviceMonitor™, or over the Web with Web Image Monitor™ software.
· Keep service calls to a minimum with a high duty cycle, up to 600,000 prints per month.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3585DNP2
Product Name Digital Duplicators
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Printers - CLP37DN - Savin
Specs
Mounting Options Stand-alone
Features Memory / Storage
Resolution 1200 dpi
View Details
Thermal transfer printer set - MARKING BOX SE SE - 0801740 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details