Savin Printers SP C311N

Description
GENERAL FEATURES · 26 pages-per-minute speed for full-color and black & white output. · Warm-up time is less than 30 seconds, and time to first print is less than 13.5 seconds. · 128 MB standard memory that can be expanded to 640 MB. · Print on sizes up to 8.5" x 14" through the Standard Tray, and use the Bypass Tray for thick stocks (up to 110 lb. Index) and banner printing (up to 8.5" x 35"). · Print presentations, proposals and other business documents in bright, eye-catching color with resolutions up to 2400 x 600 dpi. · Maintain cost savings over time with a competitive cost-per-page for both color and black & white jobs. · Select the right supplies for your workflow, with a choice of conventional cartridges or high-yield cartridges that reduce cost-per-page even more.
Description
GENERAL FEATURES · 26 pages-per-minute speed for full-color and black & white output. · Warm-up time is less than 30 seconds, and time to first print is less than 13.5 seconds. · 128 MB standard memory that can be expanded to 640 MB. · Print on sizes up to 8.5" x 14" through the Standard Tray, and use the Bypass Tray for thick stocks (up to 110 lb. Index) and banner printing (up to 8.5" x 35"). · Print presentations, proposals and other business documents in bright, eye-catching color with resolutions up to 2400 x 600 dpi. · Maintain cost savings over time with a competitive cost-per-page for both color and black & white jobs. · Select the right supplies for your workflow, with a choice of conventional cartridges or high-yield cartridges that reduce cost-per-page even more.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP C311N - Savin
Round Lake, IL, USA
Printers
SP C311N
Printers SP C311N
GENERAL FEATURES · 26 pages-per-minute speed for full-color and black & white output. · Warm-up time is less than 30 seconds, and time to first print is less than 13.5 seconds. · 128 MB standard memory that can be expanded to 640 MB. · Print on sizes up to 8.5" x 14" through the Standard Tray, and use the Bypass Tray for thick stocks (up to 110 lb. Index) and banner printing (up to 8.5" x 35"). · Print presentations, proposals and other business documents in bright, eye-catching color with resolutions up to 2400 x 600 dpi. · Maintain cost savings over time with a competitive cost-per-page for both color and black & white jobs. · Select the right supplies for your workflow, with a choice of conventional cartridges or high-yield cartridges that reduce cost-per-page even more.

GENERAL FEATURES
· 26 pages-per-minute speed for full-color and black & white output.
· Warm-up time is less than 30 seconds, and time to first print is less than 13.5 seconds.
· 128 MB standard memory that can be expanded to 640 MB.
· Print on sizes up to 8.5" x 14" through the Standard Tray, and use the Bypass Tray for thick stocks (up to 110 lb. Index) and banner printing (up to 8.5" x 35").
· Print presentations, proposals and other business documents in bright, eye-catching color with resolutions up to 2400 x 600 dpi.
· Maintain cost savings over time with a competitive cost-per-page for both color and black & white jobs.
· Select the right supplies for your workflow, with a choice of conventional cartridges or high-yield cartridges that reduce cost-per-page even more.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP C311N
Product Name Printers
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Printers - SP 5100N - Savin
Specs
Features Memory / Storage
Resolution 600 dpi
Digital Interface USB 2.0, 100BASE-TX/10BASE-T Ethernet, IEEE1284
View Details