IDEX Health & Science Stainless Steel Frit 0.5µm .188" x .074" x .254" Single C-140-30

Description
Our Stainless Steel Frit offers the most common size filters used throughout HPLC systems. It comes encased in a polymer ring for enhanced performance and proper sealing. This Frit offers excellent uniform porosity and a long filtration life.
Description
Our Stainless Steel Frit offers the most common size filters used throughout HPLC systems. It comes encased in a polymer ring for enhanced performance and proper sealing. This Frit offers excellent uniform porosity and a long filtration life.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 0.5µm .188
Oak Harbor, WA, USA
Stainless Steel Frit 0.5µm .188" x .074" x .254" Single
C-140-30
Stainless Steel Frit 0.5µm .188" x .074" x .254" Single C-140-30
Our Stainless Steel Frit offers the most common size filters used throughout HPLC systems. It comes encased in a polymer ring for enhanced performance and proper sealing. This Frit offers excellent uniform porosity and a long filtration life.

Our Stainless Steel Frit offers the most common size filters used throughout HPLC systems. It comes encased in a polymer ring for enhanced performance and proper sealing. This Frit offers excellent uniform porosity and a long filtration life.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number C-140-30
Product Name Stainless Steel Frit 0.5µm .188" x .074" x .254" Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
PEEK MicroFilter Frit 0.5µm .045
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Disc Diameter, Sheet Width 1.14 mm (0.0450 inch)
View Details
Low Temperature Filter Funnel - Z173355 - Sigma-Aldrich
Specs
Filter Type Filter Funnel
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details