Sartorius Lab Instruments GmbH & Co. KG Glass Microfibre Thimbles FT-1204 Series

Description
Glass Microfibre Thimbles Glass microfibre extraction thimbles for critical extractions, such as the separation of minutest particulate matter from dust, aerosols, gas or air streams. The extraction thimbles are manufactured from 100% borosilicate glass and are thermally stable up to 500°C. The inner diameter, outer length, round bottom and wall thickness of the glass microfibre thimbles are defined according to the norm DIN 12449.
Datasheet
Description
Glass Microfibre Thimbles Glass microfibre extraction thimbles for critical extractions, such as the separation of minutest particulate matter from dust, aerosols, gas or air streams. The extraction thimbles are manufactured from 100% borosilicate glass and are thermally stable up to 500°C. The inner diameter, outer length, round bottom and wall thickness of the glass microfibre thimbles are defined according to the norm DIN 12449.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Glass Microfibre Thimbles
FT-1204 Series
Glass Microfibre Thimbles FT-1204 Series
Glass Microfibre Thimbles Glass microfibre extraction thimbles for critical extractions, such as the separation of minutest particulate matter from dust, aerosols, gas or air streams. The extraction thimbles are manufactured from 100% borosilicate glass and are thermally stable up to 500°C. The inner diameter, outer length, round bottom and wall thickness of the glass microfibre thimbles are defined according to the norm DIN 12449.

Glass Microfibre Thimbles

Glass microfibre extraction thimbles for critical extractions, such as the separation of minutest particulate matter from dust, aerosols, gas or air streams. The extraction thimbles are manufactured from 100% borosilicate glass and are thermally stable up to 500°C. The inner diameter, outer length, round bottom and wall thickness of the glass microfibre thimbles are defined according to the norm DIN 12449.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number FT-1204 Series
Product Name Glass Microfibre Thimbles
Filter Type Paper
Configuration Filter
Sample Type Liquid
Filter Medium Material Glass Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PTFE Syringe Filter, 0.45μm, 30mm. Bulk Packed, Non-sterile - 229780 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
View Details
Semi-Prep Inline Filter Assembly 10µm - A-411 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 6000 psi (4223 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details