Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 3-18KH BBI-8570213

Description
Benchtop centrifuge 3-18KH BBI-8570213 Integrated heating device for temperature control from +40 °C up to +60 °C depending on rotor and speed Speed range up to 18,000 rpm Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time and g-force Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch Possibility of pre-cooling the rotor during standstill Refrigerant CFC-free (R 134 a) Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet
Description
Benchtop centrifuge 3-18KH BBI-8570213 Integrated heating device for temperature control from +40 °C up to +60 °C depending on rotor and speed Speed range up to 18,000 rpm Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time and g-force Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch Possibility of pre-cooling the rotor during standstill Refrigerant CFC-free (R 134 a) Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 3-18KH
BBI-8570213
Benchtop Centrifuge 3-18KH BBI-8570213
Benchtop centrifuge 3-18KH BBI-8570213 Integrated heating device for temperature control from +40 °C up to +60 °C depending on rotor and speed Speed range up to 18,000 rpm Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 250 ml Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time and g-force Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch Possibility of pre-cooling the rotor during standstill Refrigerant CFC-free (R 134 a) Produced according to national and international safety regulations (e.g. IEC 1010)

Benchtop centrifuge 3-18KH BBI-8570213

  • Integrated heating device for temperature control from +40 °C up to +60 °C depending on rotor and speed
  • Speed range up to 18,000 rpm
  • Backlit keys: start, stop, lid open
  • Various angle and swing-out rotors available
  • Maximum capacity of 4 x 250 ml
  • Different adapters for micro centrifuge tubes up to 250 ml vessels available for the same bucket
  • Maintenance-free induction drive motor
  • Microcontroller controls speed, time and g-force
  • Suitable for low speeds, e.g. for cell sedimentation, accuracy +/– 1 rpm
  • Magnetic rotor identification prevents the rotor from overspeeding
  • Motorized lid lock
  • Easy lid opening due to pneumatic spring support
  • No need to open housing for emergency lid lock release
  • Window in the centrifuge lid for external speed control
  • Stainless steel bowl
  • Imbalance switch
  • Possibility of pre-cooling the rotor during standstill
  • Refrigerant CFC-free (R 134 a)
  • Produced according to national and international safety regulations (e.g. IEC 1010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8570213
Product Name Benchtop Centrifuge 3-18KH
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Heraeus Pico  21 Microcentrifuge, Ventilated w/ biocontainment lid 230 V - 1108-02 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Interchangeable Rotors
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Cyclograph Deluxe Centrifugal Chromotography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details