Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 2-16KCH BBI-8580618

Description
Benchtop centrifuge 2-16KCH BBI-8580618 Integrated heating device for temperature control from +40 °C up to +60 °C - depending on rotor and speed Spincontrol Comfort Backlit keys: start, stop, lid open Maximum capacity of 4 x 100 ml in swing-out rotors Up to 20,000 x g in angle rotors Brushless drive practically maintenance-free Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible Magnetic rotor identification prevents rotors from overspeeding Stainless steel bowl Imbalance switch No need to open housing for emergency lid lock release Easy lid opening due to pneumatic spring support Window in the centrifuge lid for external speed control possibility of precooling rotors during standstill Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet
Description
Benchtop centrifuge 2-16KCH BBI-8580618 Integrated heating device for temperature control from +40 °C up to +60 °C - depending on rotor and speed Spincontrol Comfort Backlit keys: start, stop, lid open Maximum capacity of 4 x 100 ml in swing-out rotors Up to 20,000 x g in angle rotors Brushless drive practically maintenance-free Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible Magnetic rotor identification prevents rotors from overspeeding Stainless steel bowl Imbalance switch No need to open housing for emergency lid lock release Easy lid opening due to pneumatic spring support Window in the centrifuge lid for external speed control possibility of precooling rotors during standstill Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 2-16KCH
BBI-8580618
Benchtop Centrifuge 2-16KCH BBI-8580618
Benchtop centrifuge 2-16KCH BBI-8580618 Integrated heating device for temperature control from +40 °C up to +60 °C - depending on rotor and speed Spincontrol Comfort Backlit keys: start, stop, lid open Maximum capacity of 4 x 100 ml in swing-out rotors Up to 20,000 x g in angle rotors Brushless drive practically maintenance-free Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible Magnetic rotor identification prevents rotors from overspeeding Stainless steel bowl Imbalance switch No need to open housing for emergency lid lock release Easy lid opening due to pneumatic spring support Window in the centrifuge lid for external speed control possibility of precooling rotors during standstill Produced according to national and international safety regulations (e.g. IEC 1010)

Benchtop centrifuge 2-16KCH BBI-8580618

  • Integrated heating device for temperature control from +40 °C up to +60 °C - depending on rotor and speed
  • Spincontrol Comfort
  • Backlit keys: start, stop, lid open
  • Maximum capacity of 4 x 100 ml in swing-out rotors
  • Up to 20,000 x g in angle rotors
  • Brushless drive practically maintenance-free
  • Speed pre-selection up to 15,300 rpm, low speed operation from 100 rpm possible
  • Magnetic rotor identification prevents rotors from overspeeding
  • Stainless steel bowl
  • Imbalance switch
  • No need to open housing for emergency lid lock release
  • Easy lid opening due to pneumatic spring support
  • Window in the centrifuge lid for external speed control
  • possibility of precooling rotors during standstill
  • Produced according to national and international safety regulations (e.g. IEC 1010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8580618
Product Name Benchtop Centrifuge 2-16KCH
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

CycloGraph Standard Centrifugal Chromatography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details
General Purpose 3 Liter Refrigerated Floor Centrifuge - NuWind NU-C300RF - NuAire, Inc.
Specs
Display Video
General Features Imbalance Detection
Configuration Benchtop
View Details
Hettich Rotanta 460<BR/>Benchtop Centrifuge -  - Hettich Instruments, LP
Specs
Configuration Benchtop
Maximum Speed 15000 rpm
Maximum RCF 24400 xg
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details