Restek Q-sep™ 3000 Centrifuge

Description
Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology. Supports 50 mL, 15 mL, and 2 mL centrifuge tubes. Small footprint requires less bench space. Safe and reliable—UL, CSA, and CE approved, 1-year warranty. Priced to fit your laboratory's budget, the Q-sep™ 3000 Centrifuge is the first centrifuge specifically designed for QuEChERS methodology. This compact, quiet, yet powerful, unit spins at the 3,000 g force required by the European method. Centrifuge includes 50 mL tube carriers (6), 50 mL conical tube inserts (6), 4-place 15 mL tube carriers (6), and 2 mL tube adaptors (24). Specifications: Motor Speed and Force Rating: 4,130 rpm, 3,000 xg Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes Motor: 1/2 H.P. brushless DC Nominal Acceleration Time: 45 seconds Nominal Braking Time: 60 seconds Timer (electronic): 1 to 30 minutes +/-1% Requirement: 2.0 or 1.0 amps Current Voltage Requirement: 115 or 230 (+/-10%) volts Frequency: 50 / 60 Hz Centrifuge Protection Breaker: 4 amp resettable Overall Dimensions: 9′h x 14.5′w x 17′d (22.9cm x 36.8cm x 43.2cm) Weight: 39 lbs (17.7kg)
Datasheet
Description
Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology. Supports 50 mL, 15 mL, and 2 mL centrifuge tubes. Small footprint requires less bench space. Safe and reliable—UL, CSA, and CE approved, 1-year warranty. Priced to fit your laboratory's budget, the Q-sep™ 3000 Centrifuge is the first centrifuge specifically designed for QuEChERS methodology. This compact, quiet, yet powerful, unit spins at the 3,000 g force required by the European method. Centrifuge includes 50 mL tube carriers (6), 50 mL conical tube inserts (6), 4-place 15 mL tube carriers (6), and 2 mL tube adaptors (24). Specifications: Motor Speed and Force Rating: 4,130 rpm, 3,000 xg Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes Motor: 1/2 H.P. brushless DC Nominal Acceleration Time: 45 seconds Nominal Braking Time: 60 seconds Timer (electronic): 1 to 30 minutes +/-1% Requirement: 2.0 or 1.0 amps Current Voltage Requirement: 115 or 230 (+/-10%) volts Frequency: 50 / 60 Hz Centrifuge Protection Breaker: 4 amp resettable Overall Dimensions: 9′h x 14.5′w x 17′d (22.9cm x 36.8cm x 43.2cm) Weight: 39 lbs (17.7kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-sep™ 3000 Centrifuge -  - Restek
Bellefonte, PA, USA
Q-sep™ 3000 Centrifuge
Q-sep™ 3000 Centrifuge
Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology. Supports 50 mL, 15 mL, and 2 mL centrifuge tubes. Small footprint requires less bench space. Safe and reliable—UL, CSA, and CE approved, 1-year warranty. Priced to fit your laboratory's budget, the Q-sep™ 3000 Centrifuge is the first centrifuge specifically designed for QuEChERS methodology. This compact, quiet, yet powerful, unit spins at the 3,000 g force required by the European method. Centrifuge includes 50 mL tube carriers (6), 50 mL conical tube inserts (6), 4-place 15 mL tube carriers (6), and 2 mL tube adaptors (24). Specifications: Motor Speed and Force Rating: 4,130 rpm, 3,000 xg Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes Motor: 1/2 H.P. brushless DC Nominal Acceleration Time: 45 seconds Nominal Braking Time: 60 seconds Timer (electronic): 1 to 30 minutes +/-1% Requirement: 2.0 or 1.0 amps Current Voltage Requirement: 115 or 230 (+/-10%) volts Frequency: 50 / 60 Hz Centrifuge Protection Breaker: 4 amp resettable Overall Dimensions: 9′h x 14.5′w x 17′d (22.9cm x 36.8cm x 43.2cm) Weight: 39 lbs (17.7kg)
  • Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology.
  • Supports 50 mL, 15 mL, and 2 mL centrifuge tubes.
  • Small footprint requires less bench space.
  • Safe and reliable—UL, CSA, and CE approved, 1-year warranty.

Priced to fit your laboratory's budget, the Q-sep™ 3000 Centrifuge is the first centrifuge specifically designed for QuEChERS methodology. This compact, quiet, yet powerful, unit spins at the 3,000 g force required by the European method.
Centrifuge includes 50 mL tube carriers (6), 50 mL conical tube inserts (6), 4-place 15 mL tube carriers (6), and 2 mL tube adaptors (24).

Specifications:
Motor Speed and Force Rating: 4,130 rpm, 3,000 xg
Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes
Motor: 1/2 H.P. brushless DC
Nominal Acceleration Time: 45 seconds
Nominal Braking Time: 60 seconds
Timer (electronic): 1 to 30 minutes +/-1%
Requirement: 2.0 or 1.0 amps
Current Voltage Requirement: 115 or 230 (+/-10%) volts
Frequency: 50 / 60 Hz
Centrifuge Protection Breaker: 4 amp resettable
Overall Dimensions: 9″h x 14.5″w x 17″d (22.9cm x 36.8cm x 43.2cm)
Weight: 39 lbs (17.7kg)

Supplier's Site Datasheet

Technical Specifications

  Restek
Product Category Laboratory Centrifuges
Product Name Q-sep™ 3000 Centrifuge
Rotor Configuration Swinging Bucket
Display Analog
General Features Programmable
Configuration Benchtop
Analysis Method Preparative
Unlock Full Specs
to access all available technical data

Similar Products

Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Centrifuge CF-509 - CF-509 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1400 xg
View Details
Cyclograph Deluxe Centrifugal Chromotography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details
Cytocentrifuge - Cyto-Tek® 2500 - Sakura Finetek USA, Inc.
Sakura Finetek USA, Inc.
Specs
Display Digital
General Features Programmable
Configuration Benchtop
View Details