Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 3-30K BBI-8570019

Description
Benchtop centrifuge 3-30K BBI-8570019 Speed range up to 64,000 x g Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Spincontrol Comfort Maintenance-free brushless drive motor Free programming of all run parameters possible magnetic rotor identification prevents rotor from overspeeding Wide range of angle rotors from microliter tubes up to 85 ml capacity Swing-out rotor for a maximum capacity of 4 x 100 ml available Motorized lid lock Reliable drive system Efficient cooling from –20 °C to +40 °C Possibility of pre-cooling the rotor during standstill Refrigerant CFC-free (R 404a) Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet
Description
Benchtop centrifuge 3-30K BBI-8570019 Speed range up to 64,000 x g Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Spincontrol Comfort Maintenance-free brushless drive motor Free programming of all run parameters possible magnetic rotor identification prevents rotor from overspeeding Wide range of angle rotors from microliter tubes up to 85 ml capacity Swing-out rotor for a maximum capacity of 4 x 100 ml available Motorized lid lock Reliable drive system Efficient cooling from –20 °C to +40 °C Possibility of pre-cooling the rotor during standstill Refrigerant CFC-free (R 404a) Produced according to national and international safety regulations (e.g. IEC 1010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 3-30K
BBI-8570019
Benchtop Centrifuge 3-30K BBI-8570019
Benchtop centrifuge 3-30K BBI-8570019 Speed range up to 64,000 x g Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm Spincontrol Comfort Maintenance-free brushless drive motor Free programming of all run parameters possible magnetic rotor identification prevents rotor from overspeeding Wide range of angle rotors from microliter tubes up to 85 ml capacity Swing-out rotor for a maximum capacity of 4 x 100 ml available Motorized lid lock Reliable drive system Efficient cooling from –20 °C to +40 °C Possibility of pre-cooling the rotor during standstill Refrigerant CFC-free (R 404a) Produced according to national and international safety regulations (e.g. IEC 1010)

Benchtop centrifuge 3-30K BBI-8570019

  • Speed range up to 64,000 x g
  • Speed range between 100 rpm and 30,000 rpm selectable in steps of 1 rpm
  • Spincontrol Comfort
  • Maintenance-free brushless drive motor
  • Free programming of all run parameters possible
  • magnetic rotor identification prevents rotor from overspeeding
  • Wide range of angle rotors from microliter tubes up to 85 ml capacity
  • Swing-out rotor for a maximum capacity of 4 x 100 ml available
  • Motorized lid lock
  • Reliable drive system
  • Efficient cooling from –20 °C to +40 °C
  • Possibility of pre-cooling the rotor during standstill
  • Refrigerant CFC-free (R 404a)
  • Produced according to national and international safety regulations (e.g. IEC 1010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8570019
Product Name Benchtop Centrifuge 3-30K
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Centrifuge CF-514 - CF-514 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1400 xg
View Details
Hettich Rotixa 50S Floor <BR/>Standing Centrifuge -  - Hettich Instruments, LP
Specs
Configuration Floor Standing
Maximum Speed 4900 rpm
Maximum RCF 5530 xg
View Details
Refrigerated Laboratory Microcentrifuge - Breeze NU-C2500R - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection; Interchangeable Rotors; Programmable
View Details