Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 4-16K BBI-8570108

Description
Benchtop centrifuge 4-16K BBI-8570108 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500 ml Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket Maintenance-free induction drive motor Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Microcontroller controls speed, time, temperature and g-force Two motorized lid locks Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch possibility of precooling the rotors during standstill Refrigerant CFC-free (R404a) Produced according to national and international safety regulations (e.g. IEC 61010)
Datasheet
Description
Benchtop centrifuge 4-16K BBI-8570108 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500 ml Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket Maintenance-free induction drive motor Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Microcontroller controls speed, time, temperature and g-force Two motorized lid locks Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch possibility of precooling the rotors during standstill Refrigerant CFC-free (R404a) Produced according to national and international safety regulations (e.g. IEC 61010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 4-16K
BBI-8570108
Benchtop Centrifuge 4-16K BBI-8570108
Benchtop centrifuge 4-16K BBI-8570108 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 500 ml Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket Maintenance-free induction drive motor Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Microcontroller controls speed, time, temperature and g-force Two motorized lid locks Easy lid opening due to pneumatic spring support No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch possibility of precooling the rotors during standstill Refrigerant CFC-free (R404a) Produced according to national and international safety regulations (e.g. IEC 61010)

Benchtop centrifuge 4-16K BBI-8570108

  • Speed range up to 15,000 rpm
  • Spincontrol Comfort
  • Backlit keys: start, stop, lid open
  • Various angle and swing-out rotors available
  • Maximum capacity of 4 x 500 ml
  • Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket
  • Maintenance-free induction drive motor
  • Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm
  • Magnetic rotor identification prevents the rotor from overspeeding
  • Microcontroller controls speed, time, temperature and g-force
  • Two motorized lid locks
  • Easy lid opening due to pneumatic spring support
  • No need to open housing for emergency lid lock release
  • Window in the centrifuge lid for external speed control
  • Stainless steel bowl
  • Imbalance switch
  • possibility of precooling the rotors during standstill
  • Refrigerant CFC-free (R404a)
  • Produced according to national and international safety regulations (e.g. IEC 61010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8570108
Product Name Benchtop Centrifuge 4-16K
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

CycloGraph Standard Centrifugal Chromatography Device -  - Miles Scientific (Analtech)
Specs
Rotor Configuration Fixed Angle
Configuration Benchtop
Analysis Method Preparative
View Details
Mini Microcentrifuge - NU-MLX-110 - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle
General Features Imbalance Detection; Interchangeable Rotors; Programmable
Configuration Benchtop
View Details
MIKRO 200R Microliter Centrifuge -  - Hettich Instruments, LP
Specs
Maximum Speed 15000 rpm
Maximum RCF 21382 xg
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details