Sartorius Lab Instruments GmbH & Co. KG Membrane Adsorber Units For Ion Exchange Chromatography 93IEXQ42DB-12--V

Description
Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore size of > 3 µm. Ligands for ion exchange are bound covalently to the complete internal surface of the membrane, resulting in separation media of high binding capacity combined with very high flow rates. Binding of ion exchange ligands is very stable and allows many cycles of re-use without loss of binding capacity. Sartobind MA units for ion exchange are available as strong or weak anion (Q and D) and strong cation (S) type and in four sizes between 5 cm² and 100 cm² membrane area, corresponding to static binding capacities between 3 mg and 80 mg protein per unit. Sartobind MA units are equipped with standard Luer Lock connectors and can be run with HPLC or FPLC systems or even by hand with a syringe. While Sartobind MA 5 units with a single membrane layer are intended for initial testing and single use only, the larger units with polysulfone housings are compatible with many solvents applied in chromatography and can be re-used > 100 times. Ready-to-use devices Simple handling with syringe or pump High binding capacity Very high flow rate Robust separations Scaleable
Datasheet
Description
Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore size of > 3 µm. Ligands for ion exchange are bound covalently to the complete internal surface of the membrane, resulting in separation media of high binding capacity combined with very high flow rates. Binding of ion exchange ligands is very stable and allows many cycles of re-use without loss of binding capacity. Sartobind MA units for ion exchange are available as strong or weak anion (Q and D) and strong cation (S) type and in four sizes between 5 cm² and 100 cm² membrane area, corresponding to static binding capacities between 3 mg and 80 mg protein per unit. Sartobind MA units are equipped with standard Luer Lock connectors and can be run with HPLC or FPLC systems or even by hand with a syringe. While Sartobind MA 5 units with a single membrane layer are intended for initial testing and single use only, the larger units with polysulfone housings are compatible with many solvents applied in chromatography and can be re-used > 100 times. Ready-to-use devices Simple handling with syringe or pump High binding capacity Very high flow rate Robust separations Scaleable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Membrane Adsorber Units For Ion Exchange Chromatography
93IEXQ42DB-12--V
Membrane Adsorber Units For Ion Exchange Chromatography 93IEXQ42DB-12--V
Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore size of > 3 µm. Ligands for ion exchange are bound covalently to the complete internal surface of the membrane, resulting in separation media of high binding capacity combined with very high flow rates. Binding of ion exchange ligands is very stable and allows many cycles of re-use without loss of binding capacity. Sartobind MA units for ion exchange are available as strong or weak anion (Q and D) and strong cation (S) type and in four sizes between 5 cm² and 100 cm² membrane area, corresponding to static binding capacities between 3 mg and 80 mg protein per unit. Sartobind MA units are equipped with standard Luer Lock connectors and can be run with HPLC or FPLC systems or even by hand with a syringe. While Sartobind MA 5 units with a single membrane layer are intended for initial testing and single use only, the larger units with polysulfone housings are compatible with many solvents applied in chromatography and can be re-used > 100 times. Ready-to-use devices Simple handling with syringe or pump High binding capacity Very high flow rate Robust separations Scaleable

Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore size of > 3 µm. Ligands for ion exchange are bound covalently to the complete internal surface of the membrane, resulting in separation media of high binding capacity combined with very high flow rates. Binding of ion exchange ligands is very stable and allows many cycles of re-use without loss of binding capacity. Sartobind MA units for ion exchange are available as strong or weak anion (Q and D) and strong cation (S) type and in four sizes between 5 cm² and 100 cm² membrane area, corresponding to static binding capacities between 3 mg and 80 mg protein per unit. Sartobind MA units are equipped with standard Luer Lock connectors and can be run with HPLC or FPLC systems or even by hand with a syringe. While Sartobind MA 5 units with a single membrane layer are intended for initial testing and single use only, the larger units with polysulfone housings are compatible with many solvents applied in chromatography and can be re-used > 100 times.

  • Ready-to-use devices
  • Simple handling with syringe or pump
  • High binding capacity
  • Very high flow rate
  • Robust separations
  • Scaleable
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 93IEXQ42DB-12--V
Product Name Membrane Adsorber Units For Ion Exchange Chromatography
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Weak Anion Exchanger
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PVDF Syringe Filter, 0.45μm, 13mm, Sterile - 229744 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
Frit UHMWPE 10µm .188
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 4.78 mm (0.1880 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details