Sartorius Lab Instruments GmbH & Co. KG Stedim Biotech Mini T-Type Pressure Liquid Filter Housing 7M19LEN00001

Description
Standard Filter Housings Filter Cartridge Housings for the Biopharmaceutical Industry Introduction There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. An emphasis has been placed on the integrity of construction of the filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows fluid to bypass the filter, has external leaks, and is not chemically or mechanically compatible with the application. Quality gas or liquid filtration systems require both quality housings and quality filter cartridges. To meet this need, Sartorius Stedim Biotech has been producing a sanitary line of housings with focusing on quality. Features Hygienic, dead space-free design All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch) Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety) Minimal pressure losses thanks to optimized flow patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech utilizes a unique filter cup design that is conducive to allow a thorough and easy cleaning. The raised filter cup design eliminates small grooves and tight spaces that might be difficult to clean while still permitting free complete drainage of the filter housing. Flexibility Sartorius Stedim Biotech offers the widest range of housing sizes and design options to exactly match your flow rate, pressure differential and hold-up volume requirements. Connections are available in many styles and sizes. Custom designs and unique configurations are available upon request. Ease of Installation Sartorius Stedim Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide maximum durability. Supplied O-rings and gaskets are compounded only from FDA approved materials that meet the requirements for direct contact with food and biopharmaceutical products. Quality Surface Finishes All Sartorius Stedim Biotech Sanitary housings come standard with internal finishes of at least 0.5 micron Ra (19.6 microinch) and are electropolished. Electropolishing removes surface impurities in stainless steel left over from the machining and the finishing processes. Such impurities are sites for future initiation of corrosion and possible sources of contaminates leaching into the product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion resistant, passive film on the surface of the steel (passivation). Thus electropolishing is the recommended finish for all applications where cleanliness and corrosion resistance are critical. Quality Control and Documentation An important feature of pharmaceutical process validation is documentation. All our housings are given stringent inspections during and after manufacturing including dimensional checks, weld inspections, surface measurements and hydrostatic testing. Each housing is labeled by laser with a matching serial number on the bell and base. This serial number provides complete traceability for the Quality Control Certificate, Material Test Reports, and Weld Logs. PED 97|23|EC Standard Sartorius Stedim Biotech Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis.
Datasheet
Description
Standard Filter Housings Filter Cartridge Housings for the Biopharmaceutical Industry Introduction There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. An emphasis has been placed on the integrity of construction of the filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows fluid to bypass the filter, has external leaks, and is not chemically or mechanically compatible with the application. Quality gas or liquid filtration systems require both quality housings and quality filter cartridges. To meet this need, Sartorius Stedim Biotech has been producing a sanitary line of housings with focusing on quality. Features Hygienic, dead space-free design All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch) Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety) Minimal pressure losses thanks to optimized flow patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech utilizes a unique filter cup design that is conducive to allow a thorough and easy cleaning. The raised filter cup design eliminates small grooves and tight spaces that might be difficult to clean while still permitting free complete drainage of the filter housing. Flexibility Sartorius Stedim Biotech offers the widest range of housing sizes and design options to exactly match your flow rate, pressure differential and hold-up volume requirements. Connections are available in many styles and sizes. Custom designs and unique configurations are available upon request. Ease of Installation Sartorius Stedim Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide maximum durability. Supplied O-rings and gaskets are compounded only from FDA approved materials that meet the requirements for direct contact with food and biopharmaceutical products. Quality Surface Finishes All Sartorius Stedim Biotech Sanitary housings come standard with internal finishes of at least 0.5 micron Ra (19.6 microinch) and are electropolished. Electropolishing removes surface impurities in stainless steel left over from the machining and the finishing processes. Such impurities are sites for future initiation of corrosion and possible sources of contaminates leaching into the product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion resistant, passive film on the surface of the steel (passivation). Thus electropolishing is the recommended finish for all applications where cleanliness and corrosion resistance are critical. Quality Control and Documentation An important feature of pharmaceutical process validation is documentation. All our housings are given stringent inspections during and after manufacturing including dimensional checks, weld inspections, surface measurements and hydrostatic testing. Each housing is labeled by laser with a matching serial number on the bell and base. This serial number provides complete traceability for the Quality Control Certificate, Material Test Reports, and Weld Logs. PED 97|23|EC Standard Sartorius Stedim Biotech Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Stedim Biotech Mini T-Type Pressure Liquid Filter Housing
7M19LEN00001
Stedim Biotech Mini T-Type Pressure Liquid Filter Housing 7M19LEN00001
Standard Filter Housings Filter Cartridge Housings for the Biopharmaceutical Industry Introduction There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. An emphasis has been placed on the integrity of construction of the filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows fluid to bypass the filter, has external leaks, and is not chemically or mechanically compatible with the application. Quality gas or liquid filtration systems require both quality housings and quality filter cartridges. To meet this need, Sartorius Stedim Biotech has been producing a sanitary line of housings with focusing on quality. Features Hygienic, dead space-free design All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch) Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety) Minimal pressure losses thanks to optimized flow patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech utilizes a unique filter cup design that is conducive to allow a thorough and easy cleaning. The raised filter cup design eliminates small grooves and tight spaces that might be difficult to clean while still permitting free complete drainage of the filter housing. Flexibility Sartorius Stedim Biotech offers the widest range of housing sizes and design options to exactly match your flow rate, pressure differential and hold-up volume requirements. Connections are available in many styles and sizes. Custom designs and unique configurations are available upon request. Ease of Installation Sartorius Stedim Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide maximum durability. Supplied O-rings and gaskets are compounded only from FDA approved materials that meet the requirements for direct contact with food and biopharmaceutical products. Quality Surface Finishes All Sartorius Stedim Biotech Sanitary housings come standard with internal finishes of at least 0.5 micron Ra (19.6 microinch) and are electropolished. Electropolishing removes surface impurities in stainless steel left over from the machining and the finishing processes. Such impurities are sites for future initiation of corrosion and possible sources of contaminates leaching into the product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion resistant, passive film on the surface of the steel (passivation). Thus electropolishing is the recommended finish for all applications where cleanliness and corrosion resistance are critical. Quality Control and Documentation An important feature of pharmaceutical process validation is documentation. All our housings are given stringent inspections during and after manufacturing including dimensional checks, weld inspections, surface measurements and hydrostatic testing. Each housing is labeled by laser with a matching serial number on the bell and base. This serial number provides complete traceability for the Quality Control Certificate, Material Test Reports, and Weld Logs. PED 97|23|EC Standard Sartorius Stedim Biotech Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis.

Standard Filter Housings

Filter Cartridge Housings for the Biopharmaceutical Industry

Introduction

There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. An emphasis has been placed on the integrity of construction of the filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows fluid to bypass the filter, has external leaks, and is not chemically or mechanically compatible with the application. Quality gas or liquid filtration systems require both quality housings and quality filter cartridges. To meet this need, Sartorius Stedim Biotech has been producing a sanitary line of housings with focusing on quality.

Features

  • Hygienic, dead space-free design
  • All product-contact surfaces are electropolished with a surface finish of Ra < 0.5 µm (< 19.6 microinch)
  • Clamps, flanges and threaded couplings are TÜV-tested (German Association for Technical Inspection and Safety)
  • Minimal pressure losses thanks to optimized flow patterns
  • High-grade stainless steel 316 L construction
  • Options for connecting test and analytical devices
  • Condensate run-off valves on compressed gas housings
  • Approved according to Atex EX II 2 G D c
  • Optimized low hold-up volume design

Ease in Cleaning

Sartorius Stedim Biotech utilizes a unique filter cup design that is conducive to allow a thorough and easy cleaning. The raised filter cup design eliminates small grooves and tight spaces that might be difficult to clean while still permitting free complete drainage of the filter housing.

Flexibility

Sartorius Stedim Biotech offers the widest range of housing sizes and design options to exactly match your flow rate, pressure differential and hold-up volume requirements. Connections are available in many styles and sizes. Custom designs and unique configurations are available upon request.

Ease of Installation

Sartorius Stedim Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations.

Quality of Materials

Only 316L Stainless steel is used for all wetted surfaces to provide maximum durability. Supplied O-rings and gaskets are compounded only from FDA approved materials that meet the requirements for direct contact with food and biopharmaceutical products.

Quality Surface Finishes

All Sartorius Stedim Biotech Sanitary housings come standard with internal finishes of at least 0.5 micron Ra (19.6 microinch) and are electropolished. Electropolishing removes surface impurities in stainless steel left over from the machining and the finishing processes. Such impurities are sites for future initiation of corrosion and possible sources of contaminates leaching into the product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion resistant, passive film on the surface of the steel (passivation). Thus electropolishing is the recommended finish for all applications where cleanliness and corrosion resistance are critical.

Quality Control and Documentation

An important feature of pharmaceutical process validation is documentation. All our housings are given stringent inspections during and after manufacturing including dimensional checks, weld inspections, surface measurements and hydrostatic testing. Each housing is labeled by laser with a matching serial number on the bell and base. This serial number provides complete traceability for the Quality Control Certificate, Material Test Reports, and Weld Logs.

PED 97|23|EC Standard

Sartorius Stedim Biotech Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 7M19LEN00001
Product Name Stedim Biotech Mini T-Type Pressure Liquid Filter Housing
Housing Material Steel - Stainless
Additional Features FDA
Filtration Product Liquids
Application / Industry Biopharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Side Entry Bag Filter Housing (ESDL) - ESDL-0103 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals, Metal Cleaning
Maximum Pressure 145 psi (102 m H2O)
View Details
Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Specs
Housing Material Steel - Stainless
Additional Features FDA
Filtration Product Fermentation & Growth Media, Serum & Plasma
View Details