Sartorius Lab Instruments GmbH & Co. KG Stedim Biotech Sartoclear® P Liquid Filter Housing 29V1201810DBELZ

Description
Sartoclear® P Filter Housings Introduction Sartorius Stedim Biotech Sartoclear® P Filter Housings are specifically designed for liquid filtration applications of the Bio-Pharmaceutical Industry. Manufactured in a PED 97|23| EC certified facility, special attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers and equipment providers of bioreactors, CIP skids, autoclaves, lyophilizers and process tanks. Sartorius Stedim Biotech Sartoclear® P Filter Housings are made to support the high expectations and standards of our customers. Applications Sartorius Stedim Biotech Sartoclear® P Filter Housings are ideally suited for liquid filtration, including: Cell harvest & clarification of cell culture and other fermentation media Upstream filtration of growth media Particle and colloid removal serum and plasma Removal of cryoprecipitants Typical process volumes for Sartoclear® P depth filter modules are regularly higher than 100 liters. Quality of Material Only 316L grade stainless steel is used for all wetted surfaces to provide maximum durability and resistance to corrosion. All supplied gaskets and O-rings meet FDA regulatory requirements. Quality of Surface Finishes Sartoclear® P Filter Housings come standard with internal finishes of at least 0.8 micron (µm) Ra and are nitric electropolished and passivated. Electropolishing of stainless steel Filter Housings is the recommended finishing process for all applications where cleanliness and corrosion resistance are critical. Ease in Cleaning Sartoclear® P Filter Housings are designed to allow for a more thorough cleaning. The secure center post assembly conceals small grooves and threads from the process fluid making cleaning easier. While some of the internal components must be washed separately, riboflavin testing utilizing a Sprayball assembly is available for all Sartoclear® P housings. CIP caps are also available. Complete Flexibility Sartorius Stedim Biotech offers the widest range of Filter Housing design options to exactly match your specific application requirements. Custom designs are available upon request. Quality Control and Documentation Premium document package includes as-built drawing(s), BOM, MTRs, elastomer certs., hydrotest certs., surface finish certs., EP | passivation certs., weld log, etc. Each Filter Housing is also labeled with a matching serial number on the base and bell for complete traceability. Ease of Installation Sartorius Stedim Biotech Filter Housings are sold ready-to-install with the gasket(s), O-Ring (s) and clamp included. CE PED 97|23|EC Standard Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis. ASME design on request.
Datasheet
Description
Sartoclear® P Filter Housings Introduction Sartorius Stedim Biotech Sartoclear® P Filter Housings are specifically designed for liquid filtration applications of the Bio-Pharmaceutical Industry. Manufactured in a PED 97|23| EC certified facility, special attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers and equipment providers of bioreactors, CIP skids, autoclaves, lyophilizers and process tanks. Sartorius Stedim Biotech Sartoclear® P Filter Housings are made to support the high expectations and standards of our customers. Applications Sartorius Stedim Biotech Sartoclear® P Filter Housings are ideally suited for liquid filtration, including: Cell harvest & clarification of cell culture and other fermentation media Upstream filtration of growth media Particle and colloid removal serum and plasma Removal of cryoprecipitants Typical process volumes for Sartoclear® P depth filter modules are regularly higher than 100 liters. Quality of Material Only 316L grade stainless steel is used for all wetted surfaces to provide maximum durability and resistance to corrosion. All supplied gaskets and O-rings meet FDA regulatory requirements. Quality of Surface Finishes Sartoclear® P Filter Housings come standard with internal finishes of at least 0.8 micron (µm) Ra and are nitric electropolished and passivated. Electropolishing of stainless steel Filter Housings is the recommended finishing process for all applications where cleanliness and corrosion resistance are critical. Ease in Cleaning Sartoclear® P Filter Housings are designed to allow for a more thorough cleaning. The secure center post assembly conceals small grooves and threads from the process fluid making cleaning easier. While some of the internal components must be washed separately, riboflavin testing utilizing a Sprayball assembly is available for all Sartoclear® P housings. CIP caps are also available. Complete Flexibility Sartorius Stedim Biotech offers the widest range of Filter Housing design options to exactly match your specific application requirements. Custom designs are available upon request. Quality Control and Documentation Premium document package includes as-built drawing(s), BOM, MTRs, elastomer certs., hydrotest certs., surface finish certs., EP | passivation certs., weld log, etc. Each Filter Housing is also labeled with a matching serial number on the base and bell for complete traceability. Ease of Installation Sartorius Stedim Biotech Filter Housings are sold ready-to-install with the gasket(s), O-Ring (s) and clamp included. CE PED 97|23|EC Standard Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis. ASME design on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Stedim Biotech Sartoclear® P Liquid Filter Housing
29V1201810DBELZ
Stedim Biotech Sartoclear® P Liquid Filter Housing 29V1201810DBELZ
Sartoclear® P Filter Housings Introduction Sartorius Stedim Biotech Sartoclear® P Filter Housings are specifically designed for liquid filtration applications of the Bio-Pharmaceutical Industry. Manufactured in a PED 97|23| EC certified facility, special attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers and equipment providers of bioreactors, CIP skids, autoclaves, lyophilizers and process tanks. Sartorius Stedim Biotech Sartoclear® P Filter Housings are made to support the high expectations and standards of our customers. Applications Sartorius Stedim Biotech Sartoclear® P Filter Housings are ideally suited for liquid filtration, including: Cell harvest & clarification of cell culture and other fermentation media Upstream filtration of growth media Particle and colloid removal serum and plasma Removal of cryoprecipitants Typical process volumes for Sartoclear® P depth filter modules are regularly higher than 100 liters. Quality of Material Only 316L grade stainless steel is used for all wetted surfaces to provide maximum durability and resistance to corrosion. All supplied gaskets and O-rings meet FDA regulatory requirements. Quality of Surface Finishes Sartoclear® P Filter Housings come standard with internal finishes of at least 0.8 micron (µm) Ra and are nitric electropolished and passivated. Electropolishing of stainless steel Filter Housings is the recommended finishing process for all applications where cleanliness and corrosion resistance are critical. Ease in Cleaning Sartoclear® P Filter Housings are designed to allow for a more thorough cleaning. The secure center post assembly conceals small grooves and threads from the process fluid making cleaning easier. While some of the internal components must be washed separately, riboflavin testing utilizing a Sprayball assembly is available for all Sartoclear® P housings. CIP caps are also available. Complete Flexibility Sartorius Stedim Biotech offers the widest range of Filter Housing design options to exactly match your specific application requirements. Custom designs are available upon request. Quality Control and Documentation Premium document package includes as-built drawing(s), BOM, MTRs, elastomer certs., hydrotest certs., surface finish certs., EP | passivation certs., weld log, etc. Each Filter Housing is also labeled with a matching serial number on the base and bell for complete traceability. Ease of Installation Sartorius Stedim Biotech Filter Housings are sold ready-to-install with the gasket(s), O-Ring (s) and clamp included. CE PED 97|23|EC Standard Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis. ASME design on request.

Sartoclear® P Filter Housings

Introduction

Sartorius Stedim Biotech Sartoclear® P Filter Housings are specifically designed for liquid filtration applications of the Bio-Pharmaceutical Industry. Manufactured in a PED 97|23| EC certified facility, special attention has been paid to choice of materials, durability, cleanability, ease of use and quality control. They are the clear choice of pharmaceutical and biotech manufacturers and equipment providers of bioreactors, CIP skids, autoclaves, lyophilizers and process tanks. Sartorius Stedim Biotech Sartoclear® P Filter Housings are made to support the high expectations and standards of our customers.

Applications

Sartorius Stedim Biotech Sartoclear® P Filter Housings are ideally suited for liquid filtration, including:

  • Cell harvest & clarification of cell culture and other fermentation media
  • Upstream filtration of growth media
  • Particle and colloid removal serum and plasma
  • Removal of cryoprecipitants

Typical process volumes for Sartoclear® P depth filter modules are regularly higher than 100 liters.

Quality of Material

Only 316L grade stainless steel is used for all wetted surfaces to provide maximum durability and resistance to corrosion. All supplied gaskets and O-rings meet FDA regulatory requirements.

Quality of Surface Finishes

Sartoclear® P Filter Housings come standard with internal finishes of at least 0.8 micron (µm) Ra and are nitric electropolished and passivated. Electropolishing of stainless steel Filter Housings is the recommended finishing process for all applications where cleanliness and corrosion resistance are critical.

Ease in Cleaning

Sartoclear® P Filter Housings are designed to allow for a more thorough cleaning. The secure center post assembly conceals small grooves and threads from the process fluid making cleaning easier. While some of the internal components must be washed separately, riboflavin testing utilizing a Sprayball assembly is available for all Sartoclear® P housings. CIP caps are also available.

Complete Flexibility

Sartorius Stedim Biotech offers the widest range of Filter Housing design options to exactly match your specific application requirements. Custom designs are available upon request.

Quality Control and Documentation

Premium document package includes as-built drawing(s), BOM, MTRs, elastomer certs., hydrotest certs., surface finish certs., EP | passivation certs., weld log, etc. Each Filter Housing is also labeled with a matching serial number on the base and bell for complete traceability.

Ease of Installation

Sartorius Stedim Biotech Filter Housings are sold ready-to-install with the gasket(s), O-Ring (s) and clamp included.

CE PED 97|23|EC Standard

Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by independent notified bodies on a regular basis. ASME design on request.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 29V1201810DBELZ
Product Name Stedim Biotech Sartoclear® P Liquid Filter Housing
Housing Material Steel - Stainless
Additional Features FDA
Filtration Product Fermentation & Growth Media, Serum & Plasma
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Topliner Bag Filter Housing (PTPL) - PSDL-SF-0105-D050-P - Harbory Filtration
Specs
Application / Industry Waste Water; Desalination, Chemicals, Electronic, Agricultural irrigation, Swimming pool
Maximum Pressure 87 psi (61.24 m H2O)
Maximum Temperature 176 F (80 C)
View Details
Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Specs
Housing Material Steel - Stainless
Additional Features FDA
Filtration Product Gas
View Details