Sartorius Lab Instruments GmbH & Co. KG MidiCaps 5595301P7 Series

Description
MidiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter cartridges into self-contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. MidiCaps are ready-to-use and can be easily replaced should any operational difficulties occur. By relying on established process validation data for Sartolon standard cartridge elements, MidiCaps can easily be implemented into current filtration processes. MidiCaps are available in various versions allowing flexibility in process design. Sartolon 0.2 µm sterilizing grade MidiCaps are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophilic nylon membrane, Sartolon MidiCaps are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Sartolon MidiCaps achieve higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the "build-in pre-filtration". Sartolon MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: Solvents Solvent containing solutions Antibiotics Bulk Pharmaceutical Chemicals Compatibility: The Nylon membrane of Sartolon® MidiCaps provides a broad chemical compatibility, making Sartolon® filters the ideal choice for filtration of aggressive solvent solutions. Easy to Use: Sartolon® MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Performance: Sartolon® MidiCaps show superior total throughput and flow rate performance over competitive Nylon filter elements which allows you to design your filtration system more economically. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartolon® MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartolon® MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
MidiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter cartridges into self-contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. MidiCaps are ready-to-use and can be easily replaced should any operational difficulties occur. By relying on established process validation data for Sartolon standard cartridge elements, MidiCaps can easily be implemented into current filtration processes. MidiCaps are available in various versions allowing flexibility in process design. Sartolon 0.2 µm sterilizing grade MidiCaps are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophilic nylon membrane, Sartolon MidiCaps are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Sartolon MidiCaps achieve higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the "build-in pre-filtration". Sartolon MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: Solvents Solvent containing solutions Antibiotics Bulk Pharmaceutical Chemicals Compatibility: The Nylon membrane of Sartolon® MidiCaps provides a broad chemical compatibility, making Sartolon® filters the ideal choice for filtration of aggressive solvent solutions. Easy to Use: Sartolon® MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Performance: Sartolon® MidiCaps show superior total throughput and flow rate performance over competitive Nylon filter elements which allows you to design your filtration system more economically. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartolon® MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartolon® MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
MidiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter cartridges into self-contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. MidiCaps are ready-to-use and can be easily replaced should any operational difficulties occur. By relying on established process validation data for Sartolon standard cartridge elements, MidiCaps can easily be implemented into current filtration processes. MidiCaps are available in various versions allowing flexibility in process design. Sartolon 0.2 µm sterilizing grade MidiCaps are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophilic nylon membrane, Sartolon MidiCaps are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Sartolon MidiCaps achieve higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the "build-in pre-filtration". Sartolon MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration of: Solvents Solvent containing solutions Antibiotics Bulk Pharmaceutical Chemicals Compatibility: The Nylon membrane of Sartolon® MidiCaps provides a broad chemical compatibility, making Sartolon® filters the ideal choice for filtration of aggressive solvent solutions. Easy to Use: Sartolon® MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Performance: Sartolon® MidiCaps show superior total throughput and flow rate performance over competitive Nylon filter elements which allows you to design your filtration system more economically. Cost Saving: The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation. Microbiological Retention: Sartolon® MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines Quality Control: Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartolon® MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

MidiCaps is a unique new housing design concept from Sartorius that brings the benefits of single use filter elements to process scale. The incorporation of Sartolon 0.2 µm standard filter cartridges into self-contained, high quality polypropylene housings makes it possible to operate large scale filter installations without the need for filter housings. So additional costs for cleaning of housings and cleaning validation can be eliminated. MidiCaps are ready-to-use and can be easily replaced should any operational difficulties occur. By relying on established process validation data for Sartolon standard cartridge elements, MidiCaps can easily be implemented into current filtration processes. MidiCaps are available in various versions allowing flexibility in process design. Sartolon 0.2 µm sterilizing grade MidiCaps are designed for broadest chemical compatibility for specific applications in the pharmaceutical and chemical industry. Featuring a unique hydrophilic nylon membrane, Sartolon MidiCaps are ideally suited for sterilizing grade filtration of a broad range of solvents and liquids containing solvents. The Nylon membrane material provides a broad chemical compatibility especially for aggressive solvent solutions. Sartolon MidiCaps achieve higher total throughputs than any other sterilizing grade Nylon filter element on the market. The heterogeneous double layer construction 0.45 µm + 0.2 µm provides higher total throughputs than homogeneous double layer types due to the "build-in pre-filtration". Sartolon MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. Each individual element is tested for integrity by Diffusion- and Bubble-Point-Test prior to be released assuring absolute reliability and a Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include sterilizing grade filtration of:

  • Solvents
  • Solvent containing solutions
  • Antibiotics
  • Bulk Pharmaceutical Chemicals
  • Compatibility:

The Nylon membrane of Sartolon® MidiCaps provides a broad chemical compatibility, making Sartolon® filters the ideal choice for filtration of aggressive solvent solutions.

Easy to Use:

Sartolon® MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.

Performance:

Sartolon® MidiCaps show superior total throughput and flow rate performance over competitive Nylon filter elements which allows you to design your filtration system more economically.

Cost Saving:

The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.

Microbiological Retention:

Sartolon® MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines

Quality Control:

Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.

Documentation:

Sartolon® MidiCaps are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 5595301P7 Series
Product Name MidiCaps
Filter Type Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit 20µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details