Sartorius Lab Instruments GmbH & Co. KG Polyethersulfone Sartocon® Slice Self Contained Disposable Filters 3D51465931EFFSG

Description
The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s. The Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries. Available in 3 different filtration areas for the benefit of flexibility and linear scale up TC 25 - 1/2" Clamp for quick connection to existing equipment High flow rates allow economical filtration runs
Description
The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s. The Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries. Available in 3 different filtration areas for the benefit of flexibility and linear scale up TC 25 - 1/2" Clamp for quick connection to existing equipment High flow rates allow economical filtration runs

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Polyethersulfone Sartocon® Slice Self Contained Disposable Filters
3D51465931EFFSG
Polyethersulfone Sartocon® Slice Self Contained Disposable Filters 3D51465931EFFSG
The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s. The Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries. Available in 3 different filtration areas for the benefit of flexibility and linear scale up TC 25 - 1/2" Clamp for quick connection to existing equipment High flow rates allow economical filtration runs

The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s.

The Polyethersulfone Membrane

The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries.

  • Available in 3 different filtration areas for the benefit of flexibility and linear scale up
  • TC 25 - 1/2" Clamp for quick connection to existing equipment
  • High flow rates allow economical filtration runs
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 3D51465931EFFSG
Product Name Polyethersulfone Sartocon® Slice Self Contained Disposable Filters
Filter Type Membrane
Configuration Filter
Sample Type Liquid
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
150mL Filter System, 0.22μm PES Filter, 50mm Diameter, Sterile - 229705 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Stainless Steel Frit Black 0.5µm - C-128-31 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 762 µm (30 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details