Sartorius Lab Instruments GmbH & Co. KG Sartolab P Series Pressure Driven Filters 18052 Series

Description
Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous solutions. The combination of a large filtration area (20 cm²) and an automatic de-aeration ensures high flow rates and optimal total throughputs. Automatic venting of any trapped air through the PTFE membrane-protected vent ports ensures that the entire filter surface of the pressure filters is used for effective filtration. Sartolab P units have an extraordinarily favorable price-performance ratio. Often, the total filterable volume can even be doubled due to an integrated binder-free glass fibre pre-filter (Sartolab P20 Plus). Fast filtration Economic Security
Datasheet
Description
Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous solutions. The combination of a large filtration area (20 cm²) and an automatic de-aeration ensures high flow rates and optimal total throughputs. Automatic venting of any trapped air through the PTFE membrane-protected vent ports ensures that the entire filter surface of the pressure filters is used for effective filtration. Sartolab P units have an extraordinarily favorable price-performance ratio. Often, the total filterable volume can even be doubled due to an integrated binder-free glass fibre pre-filter (Sartolab P20 Plus). Fast filtration Economic Security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartolab P Series Pressure Driven Filters
18052 Series
Sartolab P Series Pressure Driven Filters 18052 Series
Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous solutions. The combination of a large filtration area (20 cm²) and an automatic de-aeration ensures high flow rates and optimal total throughputs. Automatic venting of any trapped air through the PTFE membrane-protected vent ports ensures that the entire filter surface of the pressure filters is used for effective filtration. Sartolab P units have an extraordinarily favorable price-performance ratio. Often, the total filterable volume can even be doubled due to an integrated binder-free glass fibre pre-filter (Sartolab P20 Plus). Fast filtration Economic Security

Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous solutions. The combination of a large filtration area (20 cm²) and an automatic de-aeration ensures high flow rates and optimal total throughputs. Automatic venting of any trapped air through the PTFE membrane-protected vent ports ensures that the entire filter surface of the pressure filters is used for effective filtration. Sartolab P units have an extraordinarily favorable price-performance ratio. Often, the total filterable volume can even be doubled due to an integrated binder-free glass fibre pre-filter (Sartolab P20 Plus).

  • Fast filtration
  • Economic
  • Security
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 18052 Series
Product Name Sartolab P Series Pressure Driven Filters
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Cellulose Acetate
Housing Material Other; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit 0.5µm .062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Filter Funnel w/ Drip-Tip - Z173185 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details