diaago 500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile 229717

Description
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles
Description
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles

Suppliers

Company
Product
Description
Supplier Links
500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile - 229717 - diaago
Danville, CA, United States
500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile
229717
500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile 229717
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles

These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification,

Features

  • Printed lot number and expiration date on every bottle top
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Polyethersulfone (PES) membrane is for high flow and low binding
  • 0.22µm PES membrane is the first choice for sterile filtration of cell culture media
  • 0.45µm PES membrane ideal for solution clarification
  • Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting
  • Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles
  • Bottle top filters do not include solution bottles
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229717
Product Name 500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41399 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE; Hydrophobic e-PTFE Membrane
View Details
NanoFilter Capsule 1µm Black/Tan - 2 Pack - M-133 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 1 µm (0.0394 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details