Sartorius Lab Instruments GmbH & Co. KG Glass Microfibre Filters without Binder 13440--42 Series

Description
Glass Microfibre Filters without Binder Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also be used as a pre-filter. The glass microfibre filters without binder are made of 100% borosilicate, are highly pure and extremely white. They continue to perform over long periods unlike cellulose filters whose rate of filtration drops off rapidly as the particulate load increases.
Datasheet
Description
Glass Microfibre Filters without Binder Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also be used as a pre-filter. The glass microfibre filters without binder are made of 100% borosilicate, are highly pure and extremely white. They continue to perform over long periods unlike cellulose filters whose rate of filtration drops off rapidly as the particulate load increases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Glass Microfibre Filters without Binder
13440--42 Series
Glass Microfibre Filters without Binder 13440--42 Series
Glass Microfibre Filters without Binder Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also be used as a pre-filter. The glass microfibre filters without binder are made of 100% borosilicate, are highly pure and extremely white. They continue to perform over long periods unlike cellulose filters whose rate of filtration drops off rapidly as the particulate load increases.

Glass Microfibre Filters without Binder

Glass microfibre filters without binder for clarification of buffer, reagent and protein solutions, air monitoring, as well as gravimetric and wastewater analysis. They can also be used as a pre-filter. The glass microfibre filters without binder are made of 100% borosilicate, are highly pure and extremely white. They continue to perform over long periods unlike cellulose filters whose rate of filtration drops off rapidly as the particulate load increases.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 13440--42 Series
Product Name Glass Microfibre Filters without Binder
Filter Type Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PVDF Syringe Filter, 0.10μm, 30mm, Sterile - 229741 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
Precolumn MicroFilter, 2µm for 1/16
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 4000 psi (2815 m H2O)
View Details
Specs
Filter Type Centrifuge
Configuration Filter and Housing
Sample Type Liquid
View Details