IDEX Health & Science Solvent Filter UHMWPE, 10µm, for 1/16" OD A-445

Description
Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/16"OD tubing.
Description
Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/16"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Solvent Filter UHMWPE, 10µm, for 1/16
Oak Harbor, WA, USA
Solvent Filter UHMWPE, 10µm, for 1/16" OD
A-445
Solvent Filter UHMWPE, 10µm, for 1/16" OD A-445
Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/16"OD tubing.

Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/16"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-445
Product Name Solvent Filter UHMWPE, 10µm, for 1/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Semi-Prep Inline Filter Assembly 10µm - A-411 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 6000 psi (4223 m H2O)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details