* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
View Datasheets
Request Datasheet and Samples
Win Source Part Number: 1347482-AMT49101KJPT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,500
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 3.3V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 10V ~ 80V
Mounting Type: Surface Mount
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: AMT49101
80V BLDC GATE DRIVER W/REGULATOR Product overview: AMT49101KJPTR-A-3 from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 80V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMT49101KJPTR-A-
Multiphase Motor Driver Power MOSFET SPI 48-LQFP-EP (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-LQFP-EP (7x7)
Multiphase Motor Driver Power MOSFET SPI 48-LQFP-EP (7x7)
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
80V BLDC GATE DRIVER W/REGULATOR
Multiphase Motor Driver Power MOSFET SPI 48-LQFP-EP (7x7)
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AMT49101KJPTR-A-3 | 1347482-AMT49101KJPTR-A-3 | 744-AMT49101KJPTR-A-3 | 620-AMT49101KJPTR-A-3DKR-ND | AMT49101KJPTR-A-3 | AMT49101KJPTR-A-3 | AMT49101KJPTR-A-3 |
| Product Name | 80V BLDC Gate Driver W/Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 80V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; 48-LQFP Exposed Pad | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 10 to 80 volts | 10 to 80 volts |