The A4910 is an automotive 3-phase MOSFET driver designed for N-channel external power MOSFETs in applications such as electronic power steering and engine cooling fans. It is supplied in a 48-pin LQFP package with an exposed thermal pad, measuring 7 mm × 7 mm with a nominal height of 1.6 mm. The device operates with a supply voltage range of 5.5 to 50 V and supports 3.3 to 5 V logic levels. Integrated 3-phase current sense amplifiers with below-ground common-mode range and comprehensive diagnostics for undervoltage, overtemperature, and power bridge faults are included. Cross-conduction protection and programmable dead time enhance motor control safety. The part complies with automotive temperature requirements from -40 °C to 150 °C ambient operation.
The A4910 offers high-current gate drive for automotive motor control applications up to 50V. Integrated current sense amplifiers and comprehensive diagnostic capabilities provide valuable system insights and simplify system design.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Motor Driver CMOS Serial 48-LQFP-EP (7x7)
Motor Driver CMOS Serial 48-LQFP-EP (7x7)
Motor Driver CMOS Serial 48-LQFP-EP (7x7)
Manufacturer: Allegro MicroSystems
Win Source Part Number: 809064-A4910KJPTR-T
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: Serial
Output Configuration: Pre-Driver - Half Bridge (3)
Voltage - Load: 5.5V ~ 50V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 48-LQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 48-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Brushless DC Motor Driver IC, LQFP, Serial, CMOS Product overview: A4910KJPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4910KJPTR-T can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-5.5V 48LQFP
Motor Driver CMOS Serial 48-LQFP-EP (7x7)
IC MOTOR DRIVER 3V-5.5V 48LQFP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4910KJPTR-T | 620-1534-1-ND | 809064-A4910KJPTR-T | 744-A4910KJPTR-T | A4910KJPTR-T | A4910KJPTR-T | A4910KJPTR-T |
| Product Name | Auto 3-Phase Mosfet Driver W/3 Sense Amplifiers | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A4910KJPTR-T | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; 48-LQFP Exposed Pad | |||||
| Communication | Serial | Serial | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |