Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3907ECGTR A3907ECGTR

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011165-A3907ECGTR Packaging: Cut Reel Applications: Camera Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 102mA Voltage - Load: 2.3 V to 5.5 V Motor Type - AC, DC: Voice Coil Motor Step Resolution: >256 Microsteps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-WLCSP (1x0.70) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011165-A3907ECGTR Packaging: Cut Reel Applications: Camera Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 102mA Voltage - Load: 2.3 V to 5.5 V Motor Type - AC, DC: Voice Coil Motor Step Resolution: >256 Microsteps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-WLCSP (1x0.70) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3907ECGTR - 1011165-A3907ECGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3907ECGTR
1011165-A3907ECGTR
PMIC - PMIC - Motor Drivers, Controllers - A3907ECGTR 1011165-A3907ECGTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011165-A3907ECGTR Packaging: Cut Reel Applications: Camera Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 102mA Voltage - Load: 2.3 V to 5.5 V Motor Type - AC, DC: Voice Coil Motor Step Resolution: >256 Microsteps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-WLCSP (1x0.70) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011165-A3907ECGTR
Packaging: Cut Reel
Applications: Camera
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 102mA
Voltage - Load: 2.3 V to 5.5 V
Motor Type - AC, DC: Voice Coil Motor
Step Resolution: >256 Microsteps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-WLCSP (1x0.70)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.1023A WLCSP Motor Driver IC - 744-A3907ECGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1023A WLCSP Motor Driver IC
744-A3907ECGTR
0.1023A WLCSP Motor Driver IC 744-A3907ECGTR
Brushless DC Motor Controller, 0.1023A, PBGA6, ROHS COMPLIANT, WLCSP-6 Product overview: A3907ECGTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1023A, WLCSP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.1023A, WLCSP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3907ECGTR can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, 0.1023A, PBGA6, ROHS COMPLIANT, WLCSP-6 Product overview: A3907ECGTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1023A, WLCSP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.1023A, WLCSP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3907ECGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A3907ECGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3907ECGTR
Motor Drivers, Controllers A3907ECGTR
Motor Driver 6-WLCSP (1.47x0.97)

Motor Driver 6-WLCSP (1.47x0.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3907ECGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3907ECGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3907ECGTR
IC VOICE COIL MOTOR DVR 6WLCSP

IC VOICE COIL MOTOR DVR 6WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1011165-A3907ECGTR 744-A3907ECGTR A3907ECGTR A3907ECGTR
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3907ECGTR 0.1023A WLCSP Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data