The A3992 provides precise and efficient microstepping control of bipolar stepper motors, with programmable current control, synchronous rectification for reduced power dissipation, and integrated protection features.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
1.5A Motor Driver IC, 5.5V, TSSOP-24, NMOS Product overview: A3992SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5.5V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.5A, 5.5V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3992SLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 129138-A3992SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 15 V to 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/64
Family Name: A3992
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TB67S209FTG; TB62214AFNG; TB62214AFG(O,8,EL);
Introduction Date: August 30, 2006
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Bipolar Motor Driver DMOS Serial 24-TSSOP-EP
Bipolar Motor Driver DMOS Serial 24-TSSOP-EP
Bipolar Motor Driver DMOS Serial 24-TSSOP-EP
Bipolar Motor Driver DMOS Serial 24-TSSOP-EP
MOTOR DRIVER, STEPPER, 1.5A, TSSOP-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 1.5A, TSSOP-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRV BIPLR 4.5-5.5V 24SSOP
IC MTR DRV BIPLR 4.5-5.5V 24SSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3992SLPTR-T | 744-A3992SLPTR-T | 129138-A3992SLPTR-T | 620-1170-2-ND | A3992SLPTR-T | 87K3392 | A3992SLPTR-T | A3992SLPTR-T |
| Product Name | DMOS Dual Full Bridge Microstep Driver | 1.5A 5.5V TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A3992SLPTR-T | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 1.5A, Tssop-24; Motor Type Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | ||||
| AC Input | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts |