Allegro MicroSystems Inc. Sensors, Transducers - Current Sensors ACS758LCB-050U-PSF-T

Description
Win Source Part Number: 1377706-ACS758LCB-05 0U-PSF-T Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Allegro MicroSystems Package: Bulk Product Status: Active Frequency: DC ~ 120kHz Package / Case: 5-CB Formed Leads, PSF Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Polarization: Unidirectional Voltage - Supply: 3V ~ 5.5V Current - Supply (Max): 13.5mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 4µs Sensitivity: 60mV/A Sensor Type: Hall Effect, Open Loop Accuracy: ±2% For Measuring: AC/DC Current - Sensing: 50A Linearity: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1377706-ACS758LCB-05 0U-PSF-T Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Allegro MicroSystems Package: Bulk Product Status: Active Frequency: DC ~ 120kHz Package / Case: 5-CB Formed Leads, PSF Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Polarization: Unidirectional Voltage - Supply: 3V ~ 5.5V Current - Supply (Max): 13.5mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 4µs Sensitivity: 60mV/A Sensor Type: Hall Effect, Open Loop Accuracy: ±2% For Measuring: AC/DC Current - Sensing: 50A Linearity: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1377706-ACS758LCB-050U-PSF-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1377706-ACS758LCB-050U-PSF-T
Sensors, Transducers - Current Sensors 1377706-ACS758LCB-050U-PSF-T
Win Source Part Number: 1377706-ACS758LCB-05 0U-PSF-T Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Allegro MicroSystems Package: Bulk Product Status: Active Frequency: DC ~ 120kHz Package / Case: 5-CB Formed Leads, PSF Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Polarization: Unidirectional Voltage - Supply: 3V ~ 5.5V Current - Supply (Max): 13.5mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 4µs Sensitivity: 60mV/A Sensor Type: Hall Effect, Open Loop Accuracy: ±2% For Measuring: AC/DC Current - Sensing: 50A Linearity: ±1%

Win Source Part Number: 1377706-ACS758LCB-050U-PSF-T
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Allegro MicroSystems
Package: Bulk
Product Status: Active
Frequency: DC ~ 120kHz
Package / Case: 5-CB Formed Leads, PSF
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: Vendor Undefined
ECCN: EAR99
Polarization: Unidirectional
Voltage - Supply: 3V ~ 5.5V
Current - Supply (Max): 13.5mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 4µs
Sensitivity: 60mV/A
Sensor Type: Hall Effect, Open Loop
Accuracy: ±2%
For Measuring: AC/DC
Current - Sensing: 50A
Linearity: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1377706-ACS758LCB-050U-PSF-T
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 50 amps
Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS715ELCTR-20A-T - 1135510-ACS715ELCTR-20A-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 20 amps
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details