Allegro MicroSystems Inc. Current Transducers - ACS712ELCTR-30A-T ACS712ELCTR-30A-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007890-ACS712ELCTR-3 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Family Name: ACS712 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): ACS723LLCTR-40AB-T; Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Industrial, Commercial, Communications & Networking, Motor Drive & Control, Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007890-ACS712ELCTR-3 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Family Name: ACS712 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): ACS723LLCTR-40AB-T; Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Industrial, Commercial, Communications & Networking, Motor Drive & Control, Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS712ELCTR-30A-T - 007890-ACS712ELCTR-30A-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS712ELCTR-30A-T
007890-ACS712ELCTR-30A-T
Current Transducers - ACS712ELCTR-30A-T 007890-ACS712ELCTR-30A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007890-ACS712ELCTR-3 0A-T Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Family Name: ACS712 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): ACS723LLCTR-40AB-T; Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Industrial, Commercial, Communications & Networking, Motor Drive & Control, Power Management, Safety

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007890-ACS712ELCTR-30A-T
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 66mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 30A
Linearity: ±1.5%
Accuracy: ±1.5%
Family Name: ACS712
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): ACS723LLCTR-40AB-T;
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Industrial, Commercial, Communications & Networking, Motor Drive & Control, Power Management, Safety

Buy Now Datasheet
Current Sensors - 620-1191-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1191-1-ND
Current Sensors 620-1191-1-ND
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1191-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1191-2-ND
Current Sensors 620-1191-2-ND
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1191-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1191-6-ND
Current Sensors 620-1191-6-ND
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 80Khz, +/30A, Soic-8, Full Reel; Quiescent Current Allegro Microsystems - 12X9019 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 80Khz, +/30A, Soic-8, Full Reel; Quiescent Current Allegro Microsystems
12X9019
Current Sensor, 80Khz, +/30A, Soic-8, Full Reel; Quiescent Current Allegro Microsystems 12X9019
CURRENT SENSOR, 80KHZ, +/- 30A, SOIC-8, FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

CURRENT SENSOR, 80KHZ, +/- 30A, SOIC-8, FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Current Sensor, 10Ma, Soic-8; Quiescent Current Allegro Microsystems - 30M9922 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, Soic-8; Quiescent Current Allegro Microsystems
30M9922
Linear Current Sensor, 10Ma, Soic-8; Quiescent Current Allegro Microsystems 30M9922
LINEAR CURRENT SENSOR, 10mA, SOIC-8; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, SOIC-8; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> Current Sensors
ACS712ELCTR-30A-T
Sensors >> Current Sensors ACS712ELCTR-30A-T
30A SOIC-8 Current Sensors ROHS

30A SOIC-8 Current Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number 007890-ACS712ELCTR-30A-T 620-1191-1-ND 12X9019 30M9922 ACS712ELCTR-30A-T
Product Name Current Transducers - ACS712ELCTR-30A-T Current Sensors Current Sensor, 80Khz, +/30A, Soic-8, Full Reel; Quiescent Current Allegro Microsystems Linear Current Sensor, 10Ma, Soic-8; Quiescent Current Allegro Microsystems Sensors >> Current Sensors
Loop Type Open Loop Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C)
Current 30 amps 30 amps 30 amps
Frequency Range 80000 Hz 80000 Hz
Response Time 5 µs 5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers