Allegro MicroSystems Inc. 80V ASIL Half-Bridge MOSFET Gate Drive for Series Loads A89503KLPTR-5

Description
The A89503 offers robust and reliable gate drive for N-channel MOSFETs in automotive applications. It supports a wide voltage range (5.5V to 80V), offers programmable gate drive and current sensing, and includes comprehensive diagnostics for enhanced system monitoring and protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board
Request a Quote
Description
The A89503 offers robust and reliable gate drive for N-channel MOSFETs in automotive applications. It supports a wide voltage range (5.5V to 80V), offers programmable gate drive and current sensing, and includes comprehensive diagnostics for enhanced system monitoring and protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A89503KLPTR-5 is an 80V automotive half-bridge MOSFET driver designed for high-power inductive loads in automotive applications. It operates within a supply voltage range of 5.5 to 80 V and features a bootstrap gate drive for N-channel MOSFETs, allowing independent control of high-side and low-side gate drives. The device includes a charge pump regulator for low supply voltage operation and supports control via direct logic inputs or an SPI-compatible serial interface. Integrated diagnostics provide fault indication and protection for the power MOSFETs under various conditions. The A89503KLPTR-5 is AEC-Q100 Grade 0 qualified, making it suitable for safety-critical systems, and is packaged in a 24-lead TSSOP with an exposed pad for improved thermal performance.

Datasheet Summary
Powered by GS/AI

The A89503KLPTR-5 is an 80V automotive half-bridge MOSFET driver designed for high-power inductive loads in automotive applications. It operates within a supply voltage range of 5.5 to 80 V and features a bootstrap gate drive for N-channel MOSFETs, allowing independent control of high-side and low-side gate drives. The device includes a charge pump regulator for low supply voltage operation and supports control via direct logic inputs or an SPI-compatible serial interface. Integrated diagnostics provide fault indication and protection for the power MOSFETs under various conditions. The A89503KLPTR-5 is AEC-Q100 Grade 0 qualified, making it suitable for safety-critical systems, and is packaged in a 24-lead TSSOP with an exposed pad for improved thermal performance.

Suppliers

Company
Product
Description
Supplier Links
80V ASIL Half-Bridge MOSFET Gate Drive for Series Loads - A89503KLPTR-5 - Allegro MicroSystems Inc.
Manchester, NH, United States
80V ASIL Half-Bridge MOSFET Gate Drive for Series Loads
A89503KLPTR-5
80V ASIL Half-Bridge MOSFET Gate Drive for Series Loads A89503KLPTR-5
The A89503 offers robust and reliable gate drive for N-channel MOSFETs in automotive applications. It supports a wide voltage range (5.5V to 80V), offers programmable gate drive and current sensing, and includes comprehensive diagnostics for enhanced system monitoring and protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet Evaluation Board

The A89503 offers robust and reliable gate drive for N-channel MOSFETs in automotive applications. It supports a wide voltage range (5.5V to 80V), offers programmable gate drive and current sensing, and includes comprehensive diagnostics for enhanced system monitoring and protection.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category DC Motor Drives
Product Number A89503KLPTR-5
Product Name 80V ASIL Half-Bridge MOSFET Gate Drive for Series Loads
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3972SB-T-ND - DigiKey
Specs
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Communication Serial
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
4 suppliers
Motor Drivers, Controllers - 620-1141-2-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
8 suppliers
Quad DMOS Full Bridge Pwm Motor Driver - AMT49701GEVATR - Allegro MicroSystems Inc.
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details