Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - a3968slb a3968slb

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134604-a3968slb Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 650mA Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Medical, Automation & Process Control Family Part Number: A3968 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Load Voltage (V): 4.75V ~ 30V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134604-a3968slb Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 650mA Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Medical, Automation & Process Control Family Part Number: A3968 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Load Voltage (V): 4.75V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - a3968slb - 1134604-a3968slb - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - a3968slb
1134604-a3968slb
PMIC - PMIC - Motor Drivers, Controllers - a3968slb 1134604-a3968slb
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134604-a3968slb Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Output Current: 650mA Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Medical, Automation & Process Control Family Part Number: A3968 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Load Voltage (V): 4.75V ~ 30V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134604-a3968slb
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 650mA
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Medical, Automation & Process Control
Family Part Number: A3968
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V
Load Voltage (V): 4.75V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1134604-a3968slb
Product Name PMIC - PMIC - Motor Drivers, Controllers - a3968slb
Operating Temperature -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data