Win Source Part Number: 1347346-A1441EELLT-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Haptic Feedback
Standard Package: 3,000
Technology: Bi-CMOS
Current - Output: 150mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Voltage - Load: 2V ~ 4V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 2V ~ 4V
Mounting Type: Surface Mount
Package / Case: 6-PowerUFDFN
Supplier Device Package: 6-MLP/DFN (2x2)
Temperature Range - Operating: -40°C ~ 165°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A1441
Product Status: Obsolete
Brushless DC Motor Controller, 0.15A, BICMOS, PDSO6, 2 X 2 MM, 0.50 MM HEIGHT, LEAD FREE, MO-229UCCD, MLP-6 Product overview: A1441EELLT-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.15A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A1441EELLT-T can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS On/Off 6-MLP/DFN (2x2)
Motor Driver Bi-CMOS On/Off 6-MLP/DFN (2x2)
IC MOTOR DRIVER 2V-4V 6MLP/DFN
Motor Driver Bi-CMOS On/Off 6-MLP/DFN (2x2)
IC MOTOR DRIVER 2V-4V 6MLP/DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1347346-A1441EELLT-T | 744-A1441EELLT-T | 620-1167-1-ND | A1441EELLT-T | A1441EELLT-T | A1441EELLT-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 0.15A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | ||
| AC Input | 2 to 4 volts | 2 to 4 volts | ||||
| DC Input | 2 to 4 volts | 2 to 4 volts | ||||
| Continuous Current | 0.1500 amps | 0.1500 amps | ||||
| PC-Based Bus | On/Off |