Allegro MicroSystems Inc. 4.5V 5.5V Motor Driver IC A3974SEDTR

Description
IC MOTOR DRIVER 4.5V-5.5V 44PLCC Product overview: A3974SEDTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3974SEDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 4.5V-5.5V 44PLCC Product overview: A3974SEDTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3974SEDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5V 5.5V Motor Driver IC - 744-A3974SEDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5V 5.5V Motor Driver IC
744-A3974SEDTR
4.5V 5.5V Motor Driver IC 744-A3974SEDTR
IC MOTOR DRIVER 4.5V-5.5V 44PLCC Product overview: A3974SEDTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3974SEDTR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 4.5V-5.5V 44PLCC Product overview: A3974SEDTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3974SEDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR - 766703-A3974SEDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR
766703-A3974SEDTR
PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR 766703-A3974SEDTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766703-A3974SEDTR Packaging: Reel package Operating Temperature Range: -20°C ~ 150°C (TJ) Package: 44-LCC (J-Lead) Applications: General Mounting: SMD Technology: DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Serial Part Status: Obsolete(EOL) Output Configuration: Half Bridge (4) Output Current: 1.5A Voltage - Load: 15 V ~ 50 V Motor Type - AC, DC: Brushed DC Family Name: A3974 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): HCTL-1101-PLC; HCTL-1101#PLC; HCTL-1101; Introduction Date: January 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766703-A3974SEDTR
Packaging: Reel package
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 44-LCC (J-Lead)
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 1.5A
Voltage - Load: 15 V ~ 50 V
Motor Type - AC, DC: Brushed DC
Family Name: A3974
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): HCTL-1101-PLC; HCTL-1101#PLC; HCTL-1101;
Introduction Date: January 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3974SEDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3974SEDTR
PMIC - Motor Drivers, Controllers A3974SEDTR
IC MOTOR DRIVER 4.5V-5.5V 44PLCC

IC MOTOR DRIVER 4.5V-5.5V 44PLCC

Supplier's Site Datasheet
Motor Drivers, Controllers - A3974SEDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3974SEDTR
Motor Drivers, Controllers A3974SEDTR
Motor Driver DMOS Serial 44-PLCC (16.59x16.59)

Motor Driver DMOS Serial 44-PLCC (16.59x16.59)

Buy Now Datasheet
IC MOTOR DRIVER 4.5V-5.5V 44PLCC - 26-A3974SEDTR - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 4.5V-5.5V 44PLCC
26-A3974SEDTR
IC MOTOR DRIVER 4.5V-5.5V 44PLCC 26-A3974SEDTR
IC MOTOR DRIVER 4.5V-5.5V 44PLCC

IC MOTOR DRIVER 4.5V-5.5V 44PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 744-A3974SEDTR 766703-A3974SEDTR A3974SEDTR A3974SEDTR 26-A3974SEDTR
Product Name 4.5V 5.5V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - A3974SEDTR PMIC - Motor Drivers, Controllers Motor Drivers, Controllers IC MOTOR DRIVER 4.5V-5.5V 44PLCC
PC-Based Bus Serial
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
Compact and Cost-Optimized Digital Piezo Controller - E-709 - PI (Physik Instrumente) L.P.
Specs
Resolution 16 bits
Axes 1.0
Setup Computer
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - extended I/O - PAC55712 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 64-pin
Communication UART/SPI, I2C, CAN
View Details
Motor Driver ICs - 2291921 - RS Components, Ltd.
Infineon Technologies AG
Specs
Product MCU
Motor / System DC Motor
Configuration PCB Mount
View Details
2 suppliers