The A8519 is a fault-tolerant, multi-output LED driver designed for automotive backlighting applications, integrating a boost converter with a 42 V internal MOSFET and four 100 mA LED current sinks capable of driving up to 11 white LEDs per string. It operates from a 4.5 V to 40 V input supply, withstands 40 V load dump transients, and supports PWM dimming with a contrast ratio up to 100,000:1 when combined with analog dimming. The A8519KLPTR-T is a 20-pin TSSOP package variant with an exposed thermal pad, AEC-Q100 qualified, and operates from -40 °C to 125 °C ambient temperature. It features programmable switching frequencies from 200 kHz to 2.15 MHz, synchronization up to 2.3 MHz, and comprehensive fault protection including overvoltage, short-circuit, and overtemperature detection.
The A8519-1 offers a versatile solution for driving multiple LED strings, with four integrated current sinks, a boost converter, and PWM dimming for precise brightness control. The A8519-1 provides reduced output voltage ripple for enhanced dimming performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver, Product overview: A8519KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8519KLPTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 20-TSSOP-EP
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 20-TSSOP-EP
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 20-TSSOP-EP
LED DRIVER, BOOST, 2.15MHZ, HTSSOP-16; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:400mA; Switching Frequency:2.15MHz; No. of Outputs:4Outputs RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 20TSSOP
IC LED DRIVER RGLTR DIM 20TSSOP
IC LED DRIVER RGLTR DIM 20TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8519KLPTR-T | 137-A8519KLPTR-T | 620-A8519KLPTR-TCT-ND | 01Y2840 | A8519KLPTR-T | A8519KLPTR-T | 26-A8519KLPTR-T |
| Product Name | Quad String Boost Led Driver For Backlighting | LED Driver IC | LED Drivers | Led Driver, Boost, 2.15Mhz, Htssop-16; Device Topology Allegro Microsystems | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 20TSSOP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Voltage | 40 volts | 40 volts | |||||
| Output Current | 100 milliamps | 400 milliamps | 100 milliamps | 100 milliamps |