Allegro MicroSystems Inc. LED Drivers A8430EEKTR-T

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 5-MLPD (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 5-MLPD (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1097-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1097-2-ND
LED Drivers 620-1097-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 5-MLPD (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 5-MLPD (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - A8430EEKTR-T - 102677-A8430EEKTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8430EEKTR-T
102677-A8430EEKTR-T
PMIC - PMIC - LED Drivers - A8430EEKTR-T 102677-A8430EEKTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 102677-A8430EEKTR-T Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-MLPD (3x3) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 102677-A8430EEKTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-MLPD (3x3)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A8430EEKTR-T
LED Driver IC 137-A8430EEKTR-T
LED Driver, 1-Segment, 3 X 3 MM, 0.75 MM HEIGHT, ROHS COMPLIANT, MLP-5 Product overview: A8430EEKTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8430EEKTR-T can be used for catalog matching and distributor lookup.

LED Driver, 1-Segment, 3 X 3 MM, 0.75 MM HEIGHT, ROHS COMPLIANT, MLP-5 Product overview: A8430EEKTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8430EEKTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A8430EEKTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8430EEKTR-T
PMIC - LED Drivers A8430EEKTR-T
IC LED DRVR RGLTR DIM 20MA 5MLPD

IC LED DRVR RGLTR DIM 20MA 5MLPD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8430EEKTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8430EEKTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8430EEKTR-T
IC LED DRVR RGLTR PWM 20MA 5MLPD

IC LED DRVR RGLTR PWM 20MA 5MLPD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1097-2-ND 102677-A8430EEKTR-T 137-A8430EEKTR-T A8430EEKTR-T A8430EEKTR-T
Product Name LED Drivers PMIC - PMIC - LED Drivers - A8430EEKTR-T LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts 2.5 volts 2.5 to 10 volts
Output Voltage 36 volts 36 volts 36 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
8 suppliers
LED Drivers - 763528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 480 watts
Features RoHS Compliant
View Details