Allegro MicroSystems Inc. Wide Input Voltage Range Boost/Sepic Con A80605KESJSR-1

Description
The A80602/5 provides efficient and flexible multi-output LED driving with six integrated current sinks and patented Pre-Emptive Boost (PEB) control for ultra-high dimming ratios. The A80605 offers a modified programming range for PEB control, optimized for lower boost switching frequencies. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A80602 Datasheet A80605 Datasheet
Request a Quote
Description
The A80602/5 provides efficient and flexible multi-output LED driving with six integrated current sinks and patented Pre-Emptive Boost (PEB) control for ultra-high dimming ratios. The A80605 offers a modified programming range for PEB control, optimized for lower boost switching frequencies. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A80602 Datasheet A80605 Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A80605KESJSR-1 is a high-power LED driver designed for automotive applications, featuring a wide input voltage range of 4.5 to 40 V, which allows it to handle conditions such as stop/start, cold crank, and load dump. This device operates in either Boost or SEPIC mode and includes a gate driver for an external N-channel MOSFET, enabling higher output power. It supports six integrated LED current sinks, each capable of driving up to 140 mA, with the ability to combine multiple sinks for a total output of up to 840 mA. The A80605KESJSR-1 offers advanced dimming capabilities, achieving a contrast ratio of 15,000:1 with PWM dimming at 200 Hz, and up to 150,000:1 when combining PWM and analog dimming. The switching frequency can be programmed between 260 kHz and 2.3 MHz, with an option for external synchronization and programmable dithering to minimize EMI. The device also includes extensive fault protection features, ensuring reliable operation in various automotive lighting applications.

Datasheet Summary
Powered by GS/AI

The A80605KESJSR-1 is a high-power LED driver designed for automotive applications, featuring a wide input voltage range of 4.5 to 40 V, which allows it to handle conditions such as stop/start, cold crank, and load dump. This device operates in either Boost or SEPIC mode and includes a gate driver for an external N-channel MOSFET, enabling higher output power. It supports six integrated LED current sinks, each capable of driving up to 140 mA, with the ability to combine multiple sinks for a total output of up to 840 mA. The A80605KESJSR-1 offers advanced dimming capabilities, achieving a contrast ratio of 15,000:1 with PWM dimming at 200 Hz, and up to 150,000:1 when combining PWM and analog dimming. The switching frequency can be programmed between 260 kHz and 2.3 MHz, with an option for external synchronization and programmable dithering to minimize EMI. The device also includes extensive fault protection features, ensuring reliable operation in various automotive lighting applications.

Suppliers

Company
Product
Description
Supplier Links
Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Manchester, NH, United States
Wide Input Voltage Range Boost/Sepic Con
A80605KESJSR-1
Wide Input Voltage Range Boost/Sepic Con A80605KESJSR-1
The A80602/5 provides efficient and flexible multi-output LED driving with six integrated current sinks and patented Pre-Emptive Boost (PEB) control for ultra-high dimming ratios. The A80605 offers a modified programming range for PEB control, optimized for lower boost switching frequencies. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A80602 Datasheet A80605 Datasheet

The A80602/5 provides efficient and flexible multi-output LED driving with six integrated current sinks and patented Pre-Emptive Boost (PEB) control for ultra-high dimming ratios. The A80605 offers a modified programming range for PEB control, optimized for lower boost switching frequencies.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

  • A80602 Datasheet
  • A80605 Datasheet
Supplier's Site Datasheet
LED Drivers - 620-A80605KESJSR-1-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR CONT 140MA 24QFN

IC LED DVR CONT 140MA 24QFN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A80605KESJSR-1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A80605KESJSR-1
WIDE INPUT VOLTAGE RANGE BOOST/S

WIDE INPUT VOLTAGE RANGE BOOST/S

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number A80605KESJSR-1 620-A80605KESJSR-1-ND A80605KESJSR-1
Product Name Wide Input Voltage Range Boost/Sepic Con LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1672-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6.5 to 50 volts
Output Current 1000 milliamps
View Details
5 suppliers
Diodes, Rectifiers - Single - B250A-13-F - 1150600-B250A-13-F - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4X120Ma Wled Driver - A8509GLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers
TSSOP LED Driver IC - 137-A6278ELP-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
4 suppliers