The A8510 is a multi-output white LED driver for LCD backlighting, integrating a current-mode boost converter with an internal 60 V DMOS switch and eight current sinks capable of driving up to 96 LEDs in 8 parallel strings at up to 40 mA per channel. It operates from a 5 V to 40 V input supply, supports synchronization of switching frequencies from 580 kHz to 2.3 MHz, and includes an EN/PWM pin for dimming and enable control. The device features integrated protection against overvoltage, open or shorted LEDs, and overtemperature, with an optional external PMOS disconnect driver. It is housed in a 26-pin QFN package measuring 4 mm × 4 mm with an exposed thermal pad for enhanced heat dissipation and is lead-free with matte tin plating.
The A8510 provides a flexible and efficient solution for driving multiple LED strings, featuring eight integrated current sinks, a boost converter, and extensive protection features. Its wide input voltage range (5V-40V) makes it suitable for a variety of applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766850-A8510GECTR-T
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 26-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: A8510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 26-QFN/MLP (4x4)
Voltage Supply MAX: 40V
Output Current per Channel: 40mA
Voltage Supply MIN: 5V
Introduction Date: December 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 26-QFN/MLP (4x4)
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 26-QFN/MLP (4x4)
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 26-QFN/MLP (4x4)
LED Driver, MO-220WGGE, QFN-26 Product overview: A8510GECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8510GECTR-T can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 40MA 26QFN
IC LED DRVR RGLTR PWM 40MA 26QFN
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8510GECTR-T | 766850-A8510GECTR-T | 620-1385-6-ND | 137-A8510GECTR-T | A8510GECTR-T | A8510GECTR-T |
| Product Name | Led Backlight Driver For Lcd Displays | Board Mount LED Drivers - A8510GECTR-T | LED Drivers | QFN LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 40 volts | 5 to 40 volts | ||||
| Output Current | 40 milliamps | 40 milliamps |