The A8517 is a discontinued wide input voltage, fault-tolerant, multi-channel LED driver with an I2C interface, designed for automotive applications such as infotainment, instrument clusters, and head-up displays. It integrates a boost converter with a 40 V load-dump tolerance and ten independently programmable LED current sinks capable of up to 60 mA per channel. The device is AEC-Q100 qualified, operates from 4.5 to 36 V, and features comprehensive diagnostics, programmable PWM dimming up to 10,000:1 at 100 Hz, and polyphase PWM to reduce flicker and input ripple. It is packaged in a 28-pin TSSOP with an exposed thermal pad. The A8517KLPTR-T variant is specified for an operating ambient temperature range of -40 to 125 °C and uses 100% matte tin plating on a 28-pin TSSOP package.
LED Drivers for Backlighting
LED Driver, PDSO28, Product overview: A8517KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8517KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011460-A8517KLPTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 400kHz to 2.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 10
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP
IC LED DRIVER RGLTR DIM 28TSSOP
IC LED DRV RGLTR PWM 28TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8517KLPTR-T | 137-A8517KLPTR-T | 1011460-A8517KLPTR-T | 620-1515-2-ND | A8517KLPTR-T | A8517KLPTR-T |
| Product Name | 10-Channel Automotive Led Driver W/I2C | LED Driver IC | PMIC - PMIC - LED Drivers - A8517KLPTR-T | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 36 volts | 4.5 to 36 volts | |||
| Output Current | 60 milliamps | 60 milliamps | 60 milliamps |