Allegro MicroSystems Inc. LED Drivers A8435EESTR-T

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 16-QFN/MLP (3x3)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 16-QFN/MLP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1124-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1124-2-ND
LED Drivers 620-1124-2-ND
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 16-QFN/MLP (3x3)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 16-QFN/MLP (3x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A8435EESTR-T
LED Driver IC 137-A8435EESTR-T
LED Driver, 4-Segment, 3 X 3 MM, 0.75 MM HEIGHT, LEAD FREE, EIAJ, MO-220WEED, MLP-16 Product overview: A8435EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8435EESTR-T can be used for catalog matching and distributor lookup.

LED Driver, 4-Segment, 3 X 3 MM, 0.75 MM HEIGHT, LEAD FREE, EIAJ, MO-220WEED, MLP-16 Product overview: A8435EESTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8435EESTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A8435EESTR-T - 099992-A8435EESTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8435EESTR-T
099992-A8435EESTR-T
PMIC - PMIC - LED Drivers - A8435EESTR-T 099992-A8435EESTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 099992-A8435EESTR-T Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN/MLP (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 099992-A8435EESTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN/MLP (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - A8435EESTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8435EESTR-T
PMIC - LED Drivers A8435EESTR-T
IC LED DRIVER RGLTR DIM 16QFN

IC LED DRIVER RGLTR DIM 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8435EESTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8435EESTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8435EESTR-T
IC LED DRVR RGLTR PWM 30MA 16QFN

IC LED DRVR RGLTR PWM 30MA 16QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1124-2-ND 137-A8435EESTR-T 099992-A8435EESTR-T A8435EESTR-T A8435EESTR-T
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - A8435EESTR-T PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8513KLPTR-T - 1011457-A8513KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 150 milliamps
View Details
5 suppliers
LED Driver ICs - 1464662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type UDFN-2020-6
Features RoHS Compliant
View Details
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers