Allegro MicroSystems Inc. LED Drivers A6275EA

Description
LED Driver IC 8 Output Linear Shift Register Dimming 60mA 16-DIP
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Shift Register Dimming 60mA 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - A6275EA-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A6275EA-ND
LED Drivers A6275EA-ND
LED Driver IC 8 Output Linear Shift Register Dimming 60mA 16-DIP

LED Driver IC 8 Output Linear Shift Register Dimming 60mA 16-DIP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - A6275EA - 1134742-A6275EA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6275EA
1134742-A6275EA
PMIC - PMIC - LED Drivers - A6275EA 1134742-A6275EA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134742-A6275EA Packaging: Tube Type: Linear Mounting Style: Through Hole Voltage - Output: 4V Frequency: 20MHz Current - Output / Channel: 60mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: A6275 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 5.5V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134742-A6275EA
Packaging: Tube
Type: Linear
Mounting Style: Through Hole
Voltage - Output: 4V
Frequency: 20MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: A6275
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 5.5V

Buy Now
Singapore, Singapore
DIP LED Driver IC
137-A6275EA
DIP LED Driver IC 137-A6275EA
LED Driver, 8-Segment, BICMOS, PDIP16, DIP-16 Product overview: A6275EA from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275EA can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, BICMOS, PDIP16, DIP-16 Product overview: A6275EA from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A6275EA - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6275EA
PMIC - LED Drivers A6275EA
IC LED DRIVER LINEAR 60MA 16DIP

IC LED DRIVER LINEAR 60MA 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6275EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6275EA
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6275EA
IC LED DRIVER LINEAR 60MA 16DIP

IC LED DRIVER LINEAR 60MA 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6275EA-ND 1134742-A6275EA 137-A6275EA A6275EA A6275EA
Product Name LED Drivers PMIC - PMIC - LED Drivers - A6275EA DIP LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Input Voltage ? to 16 volts
Number of Channels 1 #
Package Type Bulk
View Details
PMIC - LED Drivers - LM3404HVMAX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 620-1086-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1287-AAT2866IMK-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
5 suppliers