The A5976GLPTR-T is a microstepping DMOS driver with an integrated translator, designed to drive bipolar stepper motors in full-, half-, quarter-, and sixteenth-step modes with a 40 V output rating and ±2.8 A output current. It is packaged in a 28-lead TSSOP with an exposed thermal pad and operates with a 3 to 5.5 V logic supply. Features include mixed, fast, and slow current decay modes, synchronous rectification for reduced power dissipation, and integrated protections against thermal shutdown, undervoltage lockout, and short circuits. The device supports automatic current decay mode selection and does not require special power-up sequencing.
Simplify stepper motor control with the A5976. The integrated translator eliminates complex microstepping programming, while selectable current decay modes and synchronous rectification ensure quiet and efficient operation.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859018-A5976GLPTR-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A5976
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1783-2, 620-1783-1, 620-1783-6
Bipolar Motor Driver DMOS Logic 28-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5976GLPTR-T | 620-1783-6-ND | 859018-A5976GLPTR-T | A5976GLPTR-T | A5976GLPTR-T | A5976GLPTR-T |
| Product Name | Microstepping DMOS Driver W/Translator | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A5976GLPTR-T | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | |||||
| Configuration | PCB Mount | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 6 volts |