Motor Driver Bipolar Parallel 16-SOIC
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858918-A3968SLBTR
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: - Motor Driver Bipolar Parallel 16-SOIC
Package: Reel - TR
Package: 16-PowerSOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A3968
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Stepper Motor Controller, 0.75A, BIPolar, PDSO16, PLASTIC, SOIC-16 Product overview: A3968SLBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3968SLBTR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 4.75V-5.5V 16SOIC
IC MOTOR DRVR 4.75V-5.5V 16SOIC
Motor Driver Bipolar Parallel 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A3968SLBTR-ND | 858918-A3968SLBTR | 744-A3968SLBTR | A3968SLBTR | A3968SLBTR | A3968SLBTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A3968SLBTR | Stepper 0.75A SOIC Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 5 to 6 volts |