The A4973SLBTR-T is a full-bridge PWM motor driver designed for bidirectional current control of inductive loads up to ±1.5 A continuous and 50 V supply voltage. It is packaged in a 16-pin SOIC with exposed thermal tabs and internally fused pins, offering a junction-to-ambient thermal resistance of 67°C/W on a two-layer PCB with 0.3 in² of exposed copper per side. The device includes internal PWM current control, fast and slow decay modes, thermal shutdown, crossover current protection, and a brake function for dynamic motor braking. It operates from a 3 to 5.5 V logic supply and requires no special power-up sequencing.
The A4973 provides bidirectional PWM current control of inductive loads, with selectable current decay modes, integrated protection features, and a sleep mode for reduced power consumption.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011291-A4973SLBTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 5 V to 50 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 16-SOIC
Bipolar Motor Driver Power MOSFET Parallel 16-SOIC
Bipolar Motor Driver Power MOSFET Parallel 16-SOIC
Brushed DC Motor Driver IC, 50V, 1.5A, SOIC-16, Parallel Interface Product overview: A4973SLBTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 50V, 1.5A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4973SLBTR-T can be used for catalog matching and distributor lookup.
Full-Bridge PWM Motor Driver 1.5A SO16W
Full-Bridge PWM Motor Driver 1.5A SO16W
Full-Bridge PWM Motor Driver 1.5A SO16W
Bipolar Motor Driver Power MOSFET Parallel 16-SOIC
MOTOR DRIVER, FULL BRIDGE, 1.5A, WSOIC-16; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:50V; Driver Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
MOTOR DRIVER, FULL BRIDGE, 1.5A, WSOIC-16, FULL REEL; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:50V; Driver Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 3-5.5V 16SOIC
IC MTR DRV BIPOLAR 3-5.5V 16SOIC
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4973SLBTR-T | 1011291-A4973SLBTR-T | 620-1438-1-ND | 744-A4973SLBTR-T | 7532046 | 7532046P | A4973SLBTR-T | 87T7243 | 67T0338 | A4973SLBTR-T | A4973SLBTR-T |
| Product Name | Full Bridge Pwm Motor Driver | PMIC - PMIC - Motor Drivers, Controllers - A4973SLBTR-T | Motor Drivers, Controllers | 50V 1.5A SOIC Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Motor Driver, Full Bridge, 1.5A, Wsoic-16; Motor Type Allegro Microsystems | Motor Driver, Full Bridge, 1.5A, Wsoic-16, Full Reel; Motor Type Allegro Microsystems | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | MCU | MCU | ||||||||
| Configuration | PCB Mount | PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)" | PCB Mount; Other; Surface mount | PCB Mount | |||||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | |||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to ? volts | |||||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 50 volts | 3 to 6 volts | 3 to ? volts |