Allegro MicroSystems Inc. Stepper 6A DIP Motor Driver IC A3959SB-T

Description
Stepper Motor Controller, 6A, NMOS, PDIP24, LEAD FREE, MS-001BE, DIP-24 Product overview: A3959SB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stepper Motor Controller, 6A, NMOS, PDIP24, LEAD FREE, MS-001BE, DIP-24 Product overview: A3959SB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 6A DIP Motor Driver IC - 744-A3959SB-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 6A DIP Motor Driver IC
744-A3959SB-T
Stepper 6A DIP Motor Driver IC 744-A3959SB-T
Stepper Motor Controller, 6A, NMOS, PDIP24, LEAD FREE, MS-001BE, DIP-24 Product overview: A3959SB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SB-T can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 6A, NMOS, PDIP24, LEAD FREE, MS-001BE, DIP-24 Product overview: A3959SB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 6A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 6A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3959SB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1069-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1069-ND
Motor Drivers, Controllers 620-1069-ND
Motor Driver DMOS Parallel 24-DIP

Motor Driver DMOS Parallel 24-DIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3959SB-T - 766701-A3959SB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3959SB-T
766701-A3959SB-T
PMIC - PMIC - Motor Drivers, Controllers - A3959SB-T 766701-A3959SB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766701-A3959SB-T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Package: 24-PowerDIP (0.300", 7.62mm) Applications: General Technology: DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 3A Voltage - Load: 9.5 V ~ 50 V Motor Type - AC, DC: Brushed DC Family Name: A3959 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DIP Alternative Parts (Cross-Reference): TB67S209FTG(O,EL); TB67H301FTG(O,EL); TB67S209FTG,EL; Introduction Date: March 18, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766701-A3959SB-T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 24-PowerDIP (0.300", 7.62mm)
Applications: General
Technology: DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 3A
Voltage - Load: 9.5 V ~ 50 V
Motor Type - AC, DC: Brushed DC
Family Name: A3959
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DIP
Alternative Parts (Cross-Reference): TB67S209FTG(O,EL); TB67H301FTG(O,EL); TB67S209FTG,EL;
Introduction Date: March 18, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3959SB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3959SB-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3959SB-T
IC MOTOR DRIVER 4.5V-5.5V 24DIP

IC MOTOR DRIVER 4.5V-5.5V 24DIP

Supplier's Site
PMIC - Motor Drivers, Controllers - A3959SB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3959SB-T
PMIC - Motor Drivers, Controllers A3959SB-T
IC MOTOR DRIVER 4.5V-5.5V 24DIP

IC MOTOR DRIVER 4.5V-5.5V 24DIP

Supplier's Site Datasheet
Motor Drivers, Controllers - A3959SB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3959SB-T
Motor Drivers, Controllers A3959SB-T
Motor Driver DMOS Parallel 24-DIP

Motor Driver DMOS Parallel 24-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A3959SB-T 620-1069-ND 766701-A3959SB-T A3959SB-T A3959SB-T A3959SB-T
Product Name Stepper 6A DIP Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A3959SB-T Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 6 volts 4 to 6 volts 4 to 6 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data