The A5950 is a DC motor driver designed for PWM control of motors with peak output currents up to ±3 A and operating voltages up to 40 V. It features overcurrent protection, motor lead short-to-battery and short-to-ground protection, thermal shutdown with hysteresis, and synchronous rectification to reduce power dissipation. The A5950GEUSR-T is supplied in a 4 mm × 4 mm 16-lead QFN package with an exposed thermal pad, and is AEC-Q100 Grade 0 qualified for operation over an ambient temperature range of −40 to 105 °C.
The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Brush DC Motor Driver IC, 5.5-40V, 16-Pin QFN Product overview: A5950GEUSR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 40V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5950GEUSR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859015-A5950GEUSR-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM 16-QFN (4x4)
Package: 16-WQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A5950
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1859-6, 620-1859-2, 620-1859-1
Motor Driver Power MOSFET PWM 16-QFN (4x4)
Motor Driver Power MOSFET PWM 16-QFN (4x4)
Motor Driver Power MOSFET PWM 16-QFN (4x4)
Motor Driver Power MOSFET PWM 16-QFN (4x4)
IC MOTOR DRIVER 5.5V-40V 16QFN
IC MOTOR DRIVER 5.5V-40V 16QFN
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5950GEUSR-T | 744-A5950GEUSR-T | 859015-A5950GEUSR-T | 620-1859-6-ND | A5950GEUSR-T | A5950GEUSR-T | A5950GEUSR-T |
| Product Name | DC Brush Motor Driver | 40V QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A5950GEUSR-T | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; 16-WQFN Exposed Pad | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Communication | PWM | PWM | |||||
| AC Input | 6 to 40 volts |