The A4915 simplifies 3-phase motor drive designs by integrating synchronous rectification for improved efficiency, internal PWM control, and built-in protection features, reducing external component count and design complexity.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
TSSOP Brushless DC Motor Driver, Parallel Interface, 150°C Product overview: A4915MLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4915MLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766762-A4915MLPTR-T
Packaging: Reel package
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge
Voltage - Load: 5 V ~ 50 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: A4915
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): L6208N; BD6425EFV; DRV8829PWP;
Introduction Date: December 27, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 3V-5.5V 28TSSOP
IC MOTOR DRIVER 3V-5.5V 28TSSOP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4915MLPTR-T | 744-A4915MLPTR-T | 620-1489-1-ND | 766762-A4915MLPTR-T | A4915MLPTR-T | A4915MLPTR-T | A4915MLPTR-T |
| Product Name | Three Phase Mosfet Controller | TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A4915MLPTR-T | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |